Nanmac Corporation Self Renewing Thermocouples

Description
An innovation in thermocouple design this patented Self-Renewing Thermocouple provides temperature data never before available. This innovative design puts the thermocouple junction exactly at the end of the probe. It can be machined to most any shape, erode or wear away up to 1/2 inch during the process and continuously renew it’s own junction while being eroded. NOTES: Includes a stainless steel adjustable compression fitting with 1/8 NPT threads (3/8 inch OD probes use a 1/4 inch NPT fitting). Other size NPT or O-Ring fittings are available. A standard thermocouple plug is attached to all units. All Tantalum units are thermally ungrounded and require construction that utilizes a union to join the thermocouple probe to the stainless steel sheathed leads (stem). Tantalum requires slight design modifications - contact factory for specifics
Description
An innovation in thermocouple design this patented Self-Renewing Thermocouple provides temperature data never before available. This innovative design puts the thermocouple junction exactly at the end of the probe. It can be machined to most any shape, erode or wear away up to 1/2 inch during the process and continuously renew it’s own junction while being eroded. NOTES: Includes a stainless steel adjustable compression fitting with 1/8 NPT threads (3/8 inch OD probes use a 1/4 inch NPT fitting). Other size NPT or O-Ring fittings are available. A standard thermocouple plug is attached to all units. All Tantalum units are thermally ungrounded and require construction that utilizes a union to join the thermocouple probe to the stainless steel sheathed leads (stem). Tantalum requires slight design modifications - contact factory for specifics

Suppliers

Company
Product
Description
Supplier Links
Self Renewing Thermocouples -  - Nanmac Corporation
Marlborough, MA, United States
Self Renewing Thermocouples
Self Renewing Thermocouples
An innovation in thermocouple design this patented Self-Renewing Thermocouple provides temperature data never before available. This innovative design puts the thermocouple junction exactly at the end of the probe. It can be machined to most any shape, erode or wear away up to 1/2 inch during the process and continuously renew it’s own junction while being eroded. NOTES: Includes a stainless steel adjustable compression fitting with 1/8 NPT threads (3/8 inch OD probes use a 1/4 inch NPT fitting). Other size NPT or O-Ring fittings are available. A standard thermocouple plug is attached to all units. All Tantalum units are thermally ungrounded and require construction that utilizes a union to join the thermocouple probe to the stainless steel sheathed leads (stem). Tantalum requires slight design modifications - contact factory for specifics

An innovation in thermocouple design this patented Self-Renewing Thermocouple provides temperature data never before available. This innovative design puts the thermocouple junction exactly at the end of the probe. It can be machined to most any shape, erode or wear away up to 1/2 inch during the process and continuously renew it’s own junction while being eroded.


NOTES:

  • Includes a stainless steel adjustable compression fitting with 1/8 NPT threads (3/8 inch OD probes use a 1/4 inch NPT fitting).
  • Other size NPT or O-Ring fittings are available.

  • A standard thermocouple plug is attached to all units.
  • All Tantalum units are thermally ungrounded and require construction that utilizes a union to join the thermocouple probe to the stainless steel sheathed leads (stem).

Tantalum requires slight design modifications - contact factory for specifics

Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category Thermocouple Elements
Product Name Self Renewing Thermocouples
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 151192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 79 inch (2000 mm)
View Details
Thermocouple Spring-Loaded Element - Sensor with Connection Heads -  - Pyromation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Gauge 3/16"-1/4"
Style Full Length 2-hole Insulator
View Details
Thermocouple Adapter - 108A TCA/1J - Glas-Col, LLC
Specs
Thermocouple Type J
View Details