Nanmac Corporation MI Cable wi/ Miniature Plugs

Description
This Miniature Thermocouple Probe-Assembly comes completely assembled with a miniature color-coded thermoset plastic plug with flat polarized prongs. A female jack is included with each unit. Both stainless steel and inconel sheaths are available. The standard sheath has a length of six inches, please specify your length if other than six inches. NOTES: Various compression fittings and mounting bushings are available. Duplex and multiple units are available. High temperature (800 degrees Fahrenheit) connectors and miniature plugs and jacks also available (contact factory for your requirement). PFA Teflon% encapsulation - good to 450“F, can be added to any probe. Thermocouple calibration type N is available in all sizes.
Description
This Miniature Thermocouple Probe-Assembly comes completely assembled with a miniature color-coded thermoset plastic plug with flat polarized prongs. A female jack is included with each unit. Both stainless steel and inconel sheaths are available. The standard sheath has a length of six inches, please specify your length if other than six inches. NOTES: Various compression fittings and mounting bushings are available. Duplex and multiple units are available. High temperature (800 degrees Fahrenheit) connectors and miniature plugs and jacks also available (contact factory for your requirement). PFA Teflon% encapsulation - good to 450“F, can be added to any probe. Thermocouple calibration type N is available in all sizes.

Suppliers

Company
Product
Description
Supplier Links
MI Cable wi/ Miniature Plugs -  - Nanmac Corporation
Marlborough, MA, United States
MI Cable wi/ Miniature Plugs
MI Cable wi/ Miniature Plugs
This Miniature Thermocouple Probe-Assembly comes completely assembled with a miniature color-coded thermoset plastic plug with flat polarized prongs. A female jack is included with each unit. Both stainless steel and inconel sheaths are available. The standard sheath has a length of six inches, please specify your length if other than six inches. NOTES: Various compression fittings and mounting bushings are available. Duplex and multiple units are available. High temperature (800 degrees Fahrenheit) connectors and miniature plugs and jacks also available (contact factory for your requirement). PFA Teflon% encapsulation - good to 450“F, can be added to any probe. Thermocouple calibration type N is available in all sizes.

This Miniature Thermocouple Probe-Assembly comes completely assembled with a miniature color-coded thermoset plastic plug with flat polarized prongs. A female jack is included with each unit. Both stainless steel and inconel sheaths are available. The standard sheath has a length of six inches, please specify your length if other than six inches.


    NOTES:
  • Various compression fittings and mounting bushings are available.
  • Duplex and multiple units are available.

  • High temperature (800 degrees Fahrenheit) connectors and miniature plugs and jacks also available (contact factory for your requirement).
  • PFA Teflon% encapsulation - good to 450“F, can be added to any probe.

Thermocouple calibration type N is available in all sizes.

Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category Thermocouple Elements
Product Name MI Cable wi/ Miniature Plugs
Thermocouple Type E; J; K; T
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 1365883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
Straight Noble Metal Thermocouple Elements - C-3 - Acrolab Ltd.
Specs
Thermocouple Type B; S; R
Gauge 24; 26
Insulation / Sheath Material Alumina
View Details