NVE Corporation 20 Oe Sat. Analog Sensor, 5 KOhm, RoHS SOIC AA003-02E

Description
NVE's AA003-02E Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity.
Request a Quote Datasheet
Description
NVE's AA003-02E Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
20 Oe Sat. Analog Sensor, 5 KOhm, RoHS SOIC
AA003-02E
20 Oe Sat. Analog Sensor, 5 KOhm, RoHS SOIC AA003-02E
NVE's AA003-02E Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity.

NVE's AA003-02E Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity.

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1214391-AA003-02E - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1214391-AA003-02E
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1214391-AA003-02E
Win Source Part Number: 1214391-AA003-02E Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: AA Features: Temperature Compensated Package: Tube Standard Package: 92 Mounting: SMD (SMT) Technology: Magnetoresistive Output Type: Wheatstone Bridge Axis: Single Sensing Range: 0.2mT ~ 1.4mT Voltage - Supply: 1V ~ 24V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -50°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NVE Corp/Sensor Products Other Names: Q6409287,AA00302E,39 1-1048-5

Win Source Part Number: 1214391-AA003-02E
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Series: AA
Features: Temperature Compensated
Package: Tube
Standard Package: 92
Mounting: SMD (SMT)
Technology: Magnetoresistive
Output Type: Wheatstone Bridge
Axis: Single
Sensing Range: 0.2mT ~ 1.4mT
Voltage - Supply: 1V ~ 24V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -50°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NVE Corp/Sensor Products
Other Names: Q6409287,AA00302E,391-1048-5

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - AA003-02E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
AA003-02E
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) AA003-02E
SENSOR MR WHEAT BRDG 8SOIC

SENSOR MR WHEAT BRDG 8SOIC

Supplier's Site

Technical Specifications

  NVE Corporation Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number AA003-02E 1214391-AA003-02E AA003-02E
Product Name 20 Oe Sat. Analog Sensor, 5 KOhm, RoHS SOIC Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting Surface Mount (SMD); 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2363686P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.8 to 24 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details