Honeywell Sensing & IoT Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial SR17C-J6

Description
Win Source Part Number: 1235362-SR17C-J6 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Series: SR17 Type: Hall Effect Sensor Termination Style: Wire Leads Actuator Material: Ferrous Vane Standard Package: 20 Output Type: Digital Voltage - Supply: 3.8V ~ 30V Package / Case: Slotted Body Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 480-1993,SR17CJ6,480 -1993R Base Product Number: SR17C
Request a Quote Datasheet
Description
Win Source Part Number: 1235362-SR17C-J6 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Series: SR17 Type: Hall Effect Sensor Termination Style: Wire Leads Actuator Material: Ferrous Vane Standard Package: 20 Output Type: Digital Voltage - Supply: 3.8V ~ 30V Package / Case: Slotted Body Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 480-1993,SR17CJ6,480 -1993R Base Product Number: SR17C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial - 1235362-SR17C-J6 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial
1235362-SR17C-J6
Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial 1235362-SR17C-J6
Win Source Part Number: 1235362-SR17C-J6 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Series: SR17 Type: Hall Effect Sensor Termination Style: Wire Leads Actuator Material: Ferrous Vane Standard Package: 20 Output Type: Digital Voltage - Supply: 3.8V ~ 30V Package / Case: Slotted Body Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 480-1993,SR17CJ6,480 -1993R Base Product Number: SR17C

Win Source Part Number: 1235362-SR17C-J6
Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial
Series: SR17
Type: Hall Effect Sensor
Termination Style: Wire Leads
Actuator Material: Ferrous Vane
Standard Package: 20
Output Type: Digital
Voltage - Supply: 3.8V ~ 30V
Package / Case: Slotted Body
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 480-1993,SR17CJ6,480-1993R
Base Product Number: SR17C

Buy Now Datasheet
Position, Proximity, Speed (Modules) - Industrial - SR17C-J6 - ODG (Origin Data Global)
Shenzhen, China
Position, Proximity, Speed (Modules) - Industrial
SR17C-J6
Position, Proximity, Speed (Modules) - Industrial SR17C-J6
SENSOR HALL DIGITAL WIRE LEADS

SENSOR HALL DIGITAL WIRE LEADS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1235362-SR17C-J6 SR17C-J6
Product Name Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Position, Proximity, Speed (Modules) - Industrial
Sensor Type Magnetic; Proximity Sensors Magnetic
Unlock Full Specs
to access all available technical data