NSI Industries LLC Electromechanical Time Switch W302

Description
7 DAY TYPE STEEL MATERIAL 8-1/8 INCH W X 4-3/4 INCH D X 12-1/8 INCH H SIZE BEIGE ENAMEL FINISH 4 MAX. NUMBER OF OPERATIONS 2 HR MIN. OFF TIME 1 HR MIN. ON TIME UL, CSA APPROVAL AIR CONDITIONING, DISPLAY/STORE FRONT LIGHTING, HEATING, LIGHTED SIGN, VENTILATING APPLICATION 208 TO 277 VAC AT 50/60 HZ VOLTAGE RATING WALL MOUNTING NEMA 1 ENCLOSURE 40 AMPERE (GENERAL PURPOSE/RESISTIVE), 20 AMPERE (INDUCTIVE) CURRENT RATING 1000 VA (PILOT DUTY) AT 120 TO 277 VAC, 5 HP AT 240 VAC POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE 3PST SWITCH TYPE NO RESERVE POWER TORK[R] BRAND TIMING MOTOR POWER 3 TO 5 W W MODEL
Datasheet
Description
7 DAY TYPE STEEL MATERIAL 8-1/8 INCH W X 4-3/4 INCH D X 12-1/8 INCH H SIZE BEIGE ENAMEL FINISH 4 MAX. NUMBER OF OPERATIONS 2 HR MIN. OFF TIME 1 HR MIN. ON TIME UL, CSA APPROVAL AIR CONDITIONING, DISPLAY/STORE FRONT LIGHTING, HEATING, LIGHTED SIGN, VENTILATING APPLICATION 208 TO 277 VAC AT 50/60 HZ VOLTAGE RATING WALL MOUNTING NEMA 1 ENCLOSURE 40 AMPERE (GENERAL PURPOSE/RESISTIVE), 20 AMPERE (INDUCTIVE) CURRENT RATING 1000 VA (PILOT DUTY) AT 120 TO 277 VAC, 5 HP AT 240 VAC POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE 3PST SWITCH TYPE NO RESERVE POWER TORK[R] BRAND TIMING MOTOR POWER 3 TO 5 W W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Time Switch - W302 - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Time Switch
W302
Electromechanical Time Switch W302
7 DAY TYPE STEEL MATERIAL 8-1/8 INCH W X 4-3/4 INCH D X 12-1/8 INCH H SIZE BEIGE ENAMEL FINISH 4 MAX. NUMBER OF OPERATIONS 2 HR MIN. OFF TIME 1 HR MIN. ON TIME UL, CSA APPROVAL AIR CONDITIONING, DISPLAY/STORE FRONT LIGHTING, HEATING, LIGHTED SIGN, VENTILATING APPLICATION 208 TO 277 VAC AT 50/60 HZ VOLTAGE RATING WALL MOUNTING NEMA 1 ENCLOSURE 40 AMPERE (GENERAL PURPOSE/RESISTIVE), 20 AMPERE (INDUCTIVE) CURRENT RATING 1000 VA (PILOT DUTY) AT 120 TO 277 VAC, 5 HP AT 240 VAC POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE 3PST SWITCH TYPE NO RESERVE POWER TORK[R] BRAND TIMING MOTOR POWER 3 TO 5 W W MODEL
  • 7 DAY TYPE
  • STEEL MATERIAL
  • 8-1/8 INCH W X 4-3/4 INCH D X 12-1/8 INCH H SIZE
  • BEIGE ENAMEL FINISH
  • 4 MAX. NUMBER OF OPERATIONS
  • 2 HR MIN. OFF TIME
  • 1 HR MIN. ON TIME
  • UL, CSA APPROVAL
  • AIR CONDITIONING, DISPLAY/STORE FRONT LIGHTING, HEATING, LIGHTED SIGN, VENTILATING APPLICATION
  • 208 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • 40 AMPERE (GENERAL PURPOSE/RESISTIVE), 20 AMPERE (INDUCTIVE) CURRENT RATING
  • 1000 VA (PILOT DUTY) AT 120 TO 277 VAC, 5 HP AT 240 VAC POWER RATING
  • -40 TO 165 DEG F OPERATING TEMPERATURE
  • 3PST SWITCH TYPE
  • NO RESERVE POWER
  • TORK[R] BRAND
  • TIMING MOTOR POWER 3 TO 5 W
  • W MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number W302
Product Name Electromechanical Time Switch
Operating Temperature -40 to 165 F (-40 to 74 C)
Instrument Type Timer
Technology Electromechanical
Signal Input Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Type 83.02 - Modular timer 12A - 830202400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Pneumatic timer - VZO-3-PK-3 - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electromechanical
View Details
Time Switches - 101224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
MARKTIME® 93 Series - Model 93501 - M.H. Rhodes/Cramer Company
M.H. Rhodes/Cramer Company
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details