M.H. Rhodes/Cramer Company MARKTIME® 93 Series Model 93501

Description
The MarkTime® 93 Series Wall Box Time Switch is a complete line of spring wound, manually set time switches for the control of electrical circuits of up to 20 amps at 125 VAC. Interchangeable with standard toggle switches to turn circuits either “off” or “on” at the end of a pre-set time period, the 93 Series is ideally suited for ether new installations or retrofit projects. Standard colors are ivory and white. Applications: Time switches engineered to provide the greatest level of versatility for applications that demand accurate, dependable time control and are typically used in the following applications: Lighting Heating Ventilating Air conditioning equipment Attic fans Heat lamps Whirlpools and saunas
Datasheet
Description
The MarkTime® 93 Series Wall Box Time Switch is a complete line of spring wound, manually set time switches for the control of electrical circuits of up to 20 amps at 125 VAC. Interchangeable with standard toggle switches to turn circuits either “off” or “on” at the end of a pre-set time period, the 93 Series is ideally suited for ether new installations or retrofit projects. Standard colors are ivory and white. Applications: Time switches engineered to provide the greatest level of versatility for applications that demand accurate, dependable time control and are typically used in the following applications: Lighting Heating Ventilating Air conditioning equipment Attic fans Heat lamps Whirlpools and saunas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MARKTIME® 93 Series - Model 93501 - M.H. Rhodes/Cramer Company
South Windsor, CT, USA
MARKTIME® 93 Series
Model 93501
MARKTIME® 93 Series Model 93501
The MarkTime® 93 Series Wall Box Time Switch is a complete line of spring wound, manually set time switches for the control of electrical circuits of up to 20 amps at 125 VAC. Interchangeable with standard toggle switches to turn circuits either “off” or “on” at the end of a pre-set time period, the 93 Series is ideally suited for ether new installations or retrofit projects. Standard colors are ivory and white. Applications: Time switches engineered to provide the greatest level of versatility for applications that demand accurate, dependable time control and are typically used in the following applications: Lighting Heating Ventilating Air conditioning equipment Attic fans Heat lamps Whirlpools and saunas

The MarkTime® 93 Series Wall Box Time Switch is a complete line of spring wound, manually set time switches for the control of electrical circuits of up to 20 amps at 125 VAC. Interchangeable with standard toggle switches to turn circuits either “off” or “on” at the end of a pre-set time period, the 93 Series is ideally suited for ether new installations or retrofit projects. Standard colors are ivory and white.

Applications: Time switches engineered to provide the greatest level of versatility for applications that demand accurate, dependable time control and are typically used in the following applications:

  • Lighting
  • Heating
  • Ventilating
  • Air conditioning equipment
  • Attic fans
  • Heat lamps
  • Whirlpools and saunas
Datasheet

Technical Specifications

  M.H. Rhodes/Cramer Company
Product Category Electromechanical Timers
Product Number Model 93501
Product Name MARKTIME® 93 Series
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
Direction Down Count
Functions Interval Delay Timer
Unlock Full Specs
to access all available technical data

Similar Products

Type 80.01T - Modular timer 16A - 80010240N000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Pneumatic timer - VZOA-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Time Switches - 101000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
MARKTIME® 24 Series - Model 2405NHBC-02B - M.H. Rhodes/Cramer Company
Specs
Features Audible or Visual Alarms
Operating Temperature -25 to 257 F (-32 to 125 C)
Instrument Type Timer
View Details