NSI Industries LLC Voltage Marker VM-B-4

Description
PRESSURE SENSITIVE VINYL MATERIAL 4-1/2 INCH 1-1/8 INCH CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION 25 PER CARTON STANDARD PACKAGE 208 VOLTS LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 4 PER CARD QUANTITY PER LEGEND VM MODEL
Datasheet
Description
PRESSURE SENSITIVE VINYL MATERIAL 4-1/2 INCH 1-1/8 INCH CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION 25 PER CARTON STANDARD PACKAGE 208 VOLTS LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 4 PER CARD QUANTITY PER LEGEND VM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Marker - VM-B-4 - NSI Industries LLC
Huntersville, NC, USA
Voltage Marker
VM-B-4
Voltage Marker VM-B-4
PRESSURE SENSITIVE VINYL MATERIAL 4-1/2 INCH 1-1/8 INCH CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION 25 PER CARTON STANDARD PACKAGE 208 VOLTS LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 4 PER CARD QUANTITY PER LEGEND VM MODEL
  • PRESSURE SENSITIVE VINYL MATERIAL
  • 4-1/2 INCH
  • 1-1/8 INCH
  • CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION
  • 25 PER CARTON STANDARD PACKAGE
  • 208 VOLTS LEGEND
  • BLACK LEGEND COLOR
  • ORANGE BACKGROUND COLOR
  • 4 PER CARD QUANTITY PER LEGEND
  • VM MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Markers and Cable Markers
Product Number VM-B-4
Product Name Voltage Marker
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Wire Marker Card - LWM-0-9 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details