RSK-2/0 -- 0 TO 600 V LOW VOLTAGE STANDARD SPLICE KIT
NSI Industries LLC0 to 600 V Low Voltage Standard Splice KitRSK-2/0
Description
IN LINE TYPE
DIRECT BURIAL CABLE TYPE
1.88 INCH MECHANICAL SET SCREW CONNECTOR, INSULATING COVER CONTENTS
UL APPROVAL
1.88 INCH L MECHANICAL SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
14 TO 2/0 AWG CONDUCTOR SIZE
EPDM RUBBER INSULATOR TYPE
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 2
RSK MODEL
NSI Industries LLC
Done
Datasheet
Description
IN LINE TYPE
DIRECT BURIAL CABLE TYPE
1.88 INCH MECHANICAL SET SCREW CONNECTOR, INSULATING COVER CONTENTS
UL APPROVAL
1.88 INCH L MECHANICAL SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
14 TO 2/0 AWG CONDUCTOR SIZE
EPDM RUBBER INSULATOR TYPE
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 2
RSK MODEL
0 to 600 V Low Voltage Standard Splice Kit
RSK-2/0
0 to 600 V Low Voltage Standard Splice Kit
RSK-2/0
IN LINE TYPE
DIRECT BURIAL CABLE TYPE
1.88 INCH MECHANICAL SET SCREW CONNECTOR, INSULATING COVER CONTENTS
UL APPROVAL
1.88 INCH L MECHANICAL SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
14 TO 2/0 AWG CONDUCTOR SIZE
EPDM RUBBER INSULATOR TYPE
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 2
RSK MODEL
IN LINE TYPE
DIRECT BURIAL CABLE TYPE
1.88 INCH MECHANICAL SET SCREW CONNECTOR, INSULATING COVER CONTENTS