Hubbell Incorporated Underground Splice Kit RYA25UC

Description
1/0 AWG STRANDED, 2/0 AWG SOLID, 1/0 AWG STRANDED COMPACT (ALUMINUM), 1/0 AWG STRANDED (COPPER) MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL HEAT SHRINK SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS MOLE[TM] BRAND ROHS COMPATIBLE LUG SIZE 2 INCH PAD WIDTH 0.65 INCH DIE INDEX BG/5/8 TO 1/243 RYA-UC MODEL
Datasheet
Description
1/0 AWG STRANDED, 2/0 AWG SOLID, 1/0 AWG STRANDED COMPACT (ALUMINUM), 1/0 AWG STRANDED (COPPER) MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL HEAT SHRINK SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS MOLE[TM] BRAND ROHS COMPATIBLE LUG SIZE 2 INCH PAD WIDTH 0.65 INCH DIE INDEX BG/5/8 TO 1/243 RYA-UC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Splice Kit - RYA25UC - Hubbell Incorporated
Orange, CT, USA
Underground Splice Kit
RYA25UC
Underground Splice Kit RYA25UC
1/0 AWG STRANDED, 2/0 AWG SOLID, 1/0 AWG STRANDED COMPACT (ALUMINUM), 1/0 AWG STRANDED (COPPER) MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL HEAT SHRINK SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS MOLE[TM] BRAND ROHS COMPATIBLE LUG SIZE 2 INCH PAD WIDTH 0.65 INCH DIE INDEX BG/5/8 TO 1/243 RYA-UC MODEL
  • 1/0 AWG STRANDED, 2/0 AWG SOLID, 1/0 AWG STRANDED COMPACT (ALUMINUM), 1/0 AWG STRANDED (COPPER) MAX. WIRE COMBINATION SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • HEAT SHRINK SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS
  • MOLE[TM] BRAND
  • ROHS COMPATIBLE
  • LUG SIZE 2 INCH
  • PAD WIDTH 0.65 INCH
  • DIE INDEX BG/5/8 TO 1/243
  • RYA-UC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Splice Kits
Product Number RYA25UC
Product Name Underground Splice Kit
Unlock Full Specs
to access all available technical data

Similar Products