NSI Industries LLC Vaporproof Emergency Fluorescent Fixture Ballast Body FBP50

Description
UL APPROVAL BOLT MOUNTING FLUORESCENT LAMP TYPE (1/2) 8 TO 28 W AND 54 W (LINEAR), (1/2) 17 TO 40 W AND 40 TO 55 W (COMPACT FLUORESCENT) LAMP WATTAGE STEEL HOUSING MATERIAL WHITE HOUSING FINISH 120/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE MINITERMS BRAND OVERALL DIMENSION 13.3 INCH L X 2.4 INCH W X 1.5 INCH H APPLICATION EMERGENCY FLUORESCENT FIXTURE FBP MODEL
Datasheet
Description
UL APPROVAL BOLT MOUNTING FLUORESCENT LAMP TYPE (1/2) 8 TO 28 W AND 54 W (LINEAR), (1/2) 17 TO 40 W AND 40 TO 55 W (COMPACT FLUORESCENT) LAMP WATTAGE STEEL HOUSING MATERIAL WHITE HOUSING FINISH 120/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE MINITERMS BRAND OVERALL DIMENSION 13.3 INCH L X 2.4 INCH W X 1.5 INCH H APPLICATION EMERGENCY FLUORESCENT FIXTURE FBP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Emergency Fluorescent Fixture Ballast Body - FBP50 - NSI Industries LLC
Huntersville, NC, USA
Vaporproof Emergency Fluorescent Fixture Ballast Body
FBP50
Vaporproof Emergency Fluorescent Fixture Ballast Body FBP50
UL APPROVAL BOLT MOUNTING FLUORESCENT LAMP TYPE (1/2) 8 TO 28 W AND 54 W (LINEAR), (1/2) 17 TO 40 W AND 40 TO 55 W (COMPACT FLUORESCENT) LAMP WATTAGE STEEL HOUSING MATERIAL WHITE HOUSING FINISH 120/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE MINITERMS BRAND OVERALL DIMENSION 13.3 INCH L X 2.4 INCH W X 1.5 INCH H APPLICATION EMERGENCY FLUORESCENT FIXTURE FBP MODEL
  • UL APPROVAL
  • BOLT MOUNTING
  • FLUORESCENT LAMP TYPE
  • (1/2) 8 TO 28 W AND 54 W (LINEAR), (1/2) 17 TO 40 W AND 40 TO 55 W (COMPACT FLUORESCENT) LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • WHITE HOUSING FINISH
  • 120/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
  • MINITERMS BRAND
  • OVERALL DIMENSION 13.3 INCH L X 2.4 INCH W X 1.5 INCH H
  • APPLICATION EMERGENCY FLUORESCENT FIXTURE
  • FBP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Lighting Fixtures
Product Number FBP50
Product Name Vaporproof Emergency Fluorescent Fixture Ballast Body
Fixture Type Fluorescent Lights
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Omni-Lite Two-Light Fixture - LS2012 - Litetronics International, Inc.
Litetronics International, Inc.
Specs
Fixture Type Other; Undercabinet
Lamp Type Halogen
Lighting Fixture Dimensions M.O.L.: 12"
View Details