NSI Industries LLC Electromechanical Spring Wound Time Switch A515MH

Description
IVORY COLOR WITH HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR/OUTDOOR LIGHTING, BATHROOM FANS AND LIGHTS, SELF STORAGE APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT, SPST SWITCH TYPE 20 AMPERE AT 125 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 10 AMPERE AT 250/277 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 7 AMPERE AT 125 VAC 50/60 HZ (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR) CONTACT POWER RATING 15 MIN TIME CYCLE A MODEL
Datasheet
Description
IVORY COLOR WITH HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR/OUTDOOR LIGHTING, BATHROOM FANS AND LIGHTS, SELF STORAGE APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT, SPST SWITCH TYPE 20 AMPERE AT 125 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 10 AMPERE AT 250/277 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 7 AMPERE AT 125 VAC 50/60 HZ (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR) CONTACT POWER RATING 15 MIN TIME CYCLE A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Spring Wound Time Switch - A515MH - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Spring Wound Time Switch
A515MH
Electromechanical Spring Wound Time Switch A515MH
IVORY COLOR WITH HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR/OUTDOOR LIGHTING, BATHROOM FANS AND LIGHTS, SELF STORAGE APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT, SPST SWITCH TYPE 20 AMPERE AT 125 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 10 AMPERE AT 250/277 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 7 AMPERE AT 125 VAC 50/60 HZ (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR) CONTACT POWER RATING 15 MIN TIME CYCLE A MODEL
  • IVORY COLOR
  • WITH HOLD OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • WHOLE HOUSE FANS, INDOOR/OUTDOOR LIGHTING, BATHROOM FANS AND LIGHTS, SELF STORAGE APPLICATION
  • WALL MOUNTING
  • 32 TO 122 DEG F OPERATING TEMPERATURE
  • SPDT, SPST SWITCH TYPE
  • 20 AMPERE AT 125 VAC 50/60 HZ (RESISTIVE/INDUCTIVE), 10 AMPERE AT 250/277 VAC 50/60 HZ (RESISTIVE/INDUCTIVE), 7 AMPERE AT 125 VAC 50/60 HZ (TUNGSTEN) CONTACT CURRENT RATING
  • 1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR) CONTACT POWER RATING
  • 15 MIN TIME CYCLE
  • A MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number A515MH
Product Name Electromechanical Spring Wound Time Switch
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 80.82 - Modular timer 6A - 808202400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details
Time Switches - 101224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Pneumatic timer - VZ-3-PK-3 - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electromechanical
View Details
Electromechanical Time Switch - P1104-M - NSI Industries LLC
Specs
Instrument Type Timer
Technology Electromechanical
Signal Input Type Voltage; Current
View Details