NSI Industries LLC Electromechanical Time Switch 8121

Description
12 MIN TYPE METAL MATERIAL 12 SEC MIN. OFF TIME 12 SEC MIN. ON TIME UL, CSA APPROVAL DUTY CYCLING, IRRIGATION, LABORATORY EXPERIMENT, PUMPING, PROCESS CONTROL, VENTILATING FAN APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 20 AMPERE AT 120/240/480 VAC (RESISTIVE) CURRENT RATING 3/4 HP AT 120 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE TIMING MOTOR POWER RATING 3 W 8000 MODEL
Datasheet
Description
12 MIN TYPE METAL MATERIAL 12 SEC MIN. OFF TIME 12 SEC MIN. ON TIME UL, CSA APPROVAL DUTY CYCLING, IRRIGATION, LABORATORY EXPERIMENT, PUMPING, PROCESS CONTROL, VENTILATING FAN APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 20 AMPERE AT 120/240/480 VAC (RESISTIVE) CURRENT RATING 3/4 HP AT 120 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE TIMING MOTOR POWER RATING 3 W 8000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Time Switch - 8121 - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Time Switch
8121
Electromechanical Time Switch 8121
12 MIN TYPE METAL MATERIAL 12 SEC MIN. OFF TIME 12 SEC MIN. ON TIME UL, CSA APPROVAL DUTY CYCLING, IRRIGATION, LABORATORY EXPERIMENT, PUMPING, PROCESS CONTROL, VENTILATING FAN APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 20 AMPERE AT 120/240/480 VAC (RESISTIVE) CURRENT RATING 3/4 HP AT 120 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE TIMING MOTOR POWER RATING 3 W 8000 MODEL
  • 12 MIN TYPE
  • METAL MATERIAL
  • 12 SEC MIN. OFF TIME
  • 12 SEC MIN. ON TIME
  • UL, CSA APPROVAL
  • DUTY CYCLING, IRRIGATION, LABORATORY EXPERIMENT, PUMPING, PROCESS CONTROL, VENTILATING FAN APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • NEMA 1 ENCLOSURE
  • 20 AMPERE AT 120/240/480 VAC (RESISTIVE) CURRENT RATING
  • 3/4 HP AT 120 VAC (MOTOR) POWER RATING
  • -40 TO 165 DEG F OPERATING TEMPERATURE
  • SPDT SWITCH TYPE
  • TIMING MOTOR POWER RATING 3 W
  • 8000 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number 8121
Product Name Electromechanical Time Switch
Operating Temperature -40 to 165 F (-40 to 74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZO-3-PK-3 - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electromechanical
View Details
Type 83.02 - Modular timer 12A - 830202400003 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Time Switches - 101222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Electromechanical Time Switch - 8004 - NSI Industries LLC
Specs
Operating Temperature -40 to 165 F (-40 to 74 C)
Instrument Type Timer
Technology Electromechanical
View Details