NSI Industries LLC Electromechanical Time Switch 7302L

Description
24 HR WITH SKIP A DAY TYPE METAL MATERIAL 5-1/4 INCH W X 4-5/8 INCH D X 8-1/4 INCH H SIZE 75 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL LIGHTING, HEATING, PUMPS, AIR CONDITIONING, SIGNS APPLICATION 208 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3 ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120/277 VAC (INDUCTIVE) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE 3PST SWITCH TYPE 16 HR SPRING RESERVE POWER TIMING MOTOR POWER RATING 5 W 7000 MODEL
Datasheet
Description
24 HR WITH SKIP A DAY TYPE METAL MATERIAL 5-1/4 INCH W X 4-5/8 INCH D X 8-1/4 INCH H SIZE 75 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL LIGHTING, HEATING, PUMPS, AIR CONDITIONING, SIGNS APPLICATION 208 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3 ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120/277 VAC (INDUCTIVE) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE 3PST SWITCH TYPE 16 HR SPRING RESERVE POWER TIMING MOTOR POWER RATING 5 W 7000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Time Switch - 7302L - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Time Switch
7302L
Electromechanical Time Switch 7302L
24 HR WITH SKIP A DAY TYPE METAL MATERIAL 5-1/4 INCH W X 4-5/8 INCH D X 8-1/4 INCH H SIZE 75 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL LIGHTING, HEATING, PUMPS, AIR CONDITIONING, SIGNS APPLICATION 208 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3 ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120/277 VAC (INDUCTIVE) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE 3PST SWITCH TYPE 16 HR SPRING RESERVE POWER TIMING MOTOR POWER RATING 5 W 7000 MODEL
  • 24 HR WITH SKIP A DAY TYPE
  • METAL MATERIAL
  • 5-1/4 INCH W X 4-5/8 INCH D X 8-1/4 INCH H SIZE
  • 75 MIN MIN. OFF TIME
  • 20 MIN MIN. ON TIME
  • UL, CSA APPROVAL
  • LIGHTING, HEATING, PUMPS, AIR CONDITIONING, SIGNS APPLICATION
  • 208 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
  • NEMA 3 ENCLOSURE
  • 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120/277 VAC (INDUCTIVE) CURRENT RATING
  • 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING
  • -40 TO 165 DEG F OPERATING TEMPERATURE
  • 3PST SWITCH TYPE
  • 16 HR SPRING RESERVE POWER
  • TIMING MOTOR POWER RATING 5 W
  • 7000 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number 7302L
Product Name Electromechanical Time Switch
Operating Temperature -40 to 165 F (-40 to 74 C)
Instrument Type Timer
Technology Electromechanical
Signal Input Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZA-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Type 83.41 - Modular timer 16A - 834102400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details
Time Switches - 101224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Electromechanical Time Switch - W100 - NSI Industries LLC
Specs
Operating Temperature -40 to 165 F (-40 to 74 C)
Instrument Type Timer
Technology Electromechanical
View Details