NSI Industries LLC Electromechanical Time Switch W100

Description
7 DAY TYPE METAL MATERIAL 8-3/8 INCH W X 5-3/16 INCH D X 13-1/8 INCH H SIZE BEIGE ENAMEL FINISH 2 HR MIN. OFF TIME 1 HR MIN. ON TIME UL, CSA APPROVAL HEATING, AIR CONDITIONING, DISPLAY LIGHTING, VENTILATING SYSTEMS, LIGHTED SIGNAGE, STOREFRONT LIGHTING APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120 TO 277 VAC (BALLAST) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE TIMING MOTOR POWER RATING 3 TO 5 W W MODEL
Datasheet
Description
7 DAY TYPE METAL MATERIAL 8-3/8 INCH W X 5-3/16 INCH D X 13-1/8 INCH H SIZE BEIGE ENAMEL FINISH 2 HR MIN. OFF TIME 1 HR MIN. ON TIME UL, CSA APPROVAL HEATING, AIR CONDITIONING, DISPLAY LIGHTING, VENTILATING SYSTEMS, LIGHTED SIGNAGE, STOREFRONT LIGHTING APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120 TO 277 VAC (BALLAST) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE TIMING MOTOR POWER RATING 3 TO 5 W W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Time Switch - W100 - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Time Switch
W100
Electromechanical Time Switch W100
7 DAY TYPE METAL MATERIAL 8-3/8 INCH W X 5-3/16 INCH D X 13-1/8 INCH H SIZE BEIGE ENAMEL FINISH 2 HR MIN. OFF TIME 1 HR MIN. ON TIME UL, CSA APPROVAL HEATING, AIR CONDITIONING, DISPLAY LIGHTING, VENTILATING SYSTEMS, LIGHTED SIGNAGE, STOREFRONT LIGHTING APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120 TO 277 VAC (BALLAST) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE TIMING MOTOR POWER RATING 3 TO 5 W W MODEL
  • 7 DAY TYPE
  • METAL MATERIAL
  • 8-3/8 INCH W X 5-3/16 INCH D X 13-1/8 INCH H SIZE
  • BEIGE ENAMEL FINISH
  • 2 HR MIN. OFF TIME
  • 1 HR MIN. ON TIME
  • UL, CSA APPROVAL
  • HEATING, AIR CONDITIONING, DISPLAY LIGHTING, VENTILATING SYSTEMS, LIGHTED SIGNAGE, STOREFRONT LIGHTING APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • NEMA 1 ENCLOSURE
  • 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120 TO 277 VAC (BALLAST) CURRENT RATING
  • 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING
  • -40 TO 165 DEG F OPERATING TEMPERATURE
  • SPST SWITCH TYPE
  • TIMING MOTOR POWER RATING 3 TO 5 W
  • W MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number W100
Product Name Electromechanical Time Switch
Operating Temperature -40 to 165 F (-40 to 74 C)
Instrument Type Timer
Technology Electromechanical
Signal Input Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZB-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Type 80.82 - Modular timer 6A - 808202400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details
Time Switches - 101000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Electromechanical Time Switch - 8601 - NSI Industries LLC
Specs
Operating Temperature -40 to 165 F (-40 to 74 C)
Instrument Type Timer
Technology Electromechanical
View Details