NRD, LLC High Output Alpha Ionizer 4165

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Grand Island, NY, United States
High Output Alpha Ionizer
4165
High Output Alpha Ionizer 4165

Technical Specifications

  NRD, LLC
Product Category Ionizers and Static Eliminators
Product Number 4165
Product Name High Output Alpha Ionizer
Ionizer type Blow Off Gun
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite REMOTE -  - Newson Gale
Specs
Input Voltage 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Ionisers - 8772466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Bench top
Length 9.45 inch (240 mm)
Width 5.91 inch (150 mm)
View Details
Gen4™ Standard Ion Air Knife -  - EXAIR
Specs
Ionizer type Ionizer Bar
Length 3 to 48 inch (76.2 to 1219 mm)
Emitter material Stainless Steel
View Details
Linear Alpha Ionizer - Model P-2001-I - NRD, LLC
Specs
Ionizer type Ionizer Bar
View Details