6115 -- AIRFORCE IONIZING BLOW-OFF GUN
NRD, LLC
AirForce Ionizing Blow-Off Gun
6115
Suppliers
AirForce Ionizing Blow-Off Gun
6115
Technical Specifications
|
Product Category
|
Ionizers and Static Eliminators |
|
Product Number
|
6115 |
|
Product Name
|
AirForce Ionizing Blow-Off Gun |
|
Ionizer type
|
Blow Off Gun
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
3 inch (76.2 mm)
|
|
Depth
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Input Voltage
110/120V or 220/240V AC
AC Input Frequency
50 Hz; 60 Hz
View Details
Ionizer type
Blow Off Gun; Ionized air gun
Width
6.5 inch (165 mm)
Depth
4.49 inch (114 mm)
View Details