NRD, LLC IONMASTER™ 4060 TS-4

Description
Utilizing our highly effective alpha ionizing technology with a standard easy-to-use, "overhead" track mount system is the IONMASTER model 4060 TS-4. This model includes a four-foot track with two blowers and can accommodate a total of six blower units per four-foot track.
Datasheet
Description
Utilizing our highly effective alpha ionizing technology with a standard easy-to-use, "overhead" track mount system is the IONMASTER model 4060 TS-4. This model includes a four-foot track with two blowers and can accommodate a total of six blower units per four-foot track.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grand Island, NY, United States
IONMASTER™
4060 TS-4
IONMASTER™ 4060 TS-4
Utilizing our highly effective alpha ionizing technology with a standard easy-to-use, "overhead" track mount system is the IONMASTER model 4060 TS-4. This model includes a four-foot track with two blowers and can accommodate a total of six blower units per four-foot track.

Utilizing our highly effective alpha ionizing technology with a standard easy-to-use, "overhead" track mount system is the IONMASTER model 4060 TS-4. This model includes a four-foot track with two blowers and can accommodate a total of six blower units per four-foot track.

Datasheet

Technical Specifications

  NRD, LLC
Product Category Ionizers and Static Eliminators
Product Number 4060 TS-4
Product Name IONMASTER™
Ionizer type Ceiling Emitter
Length 48.2 inch (1224 mm)
Width 7.7 inch (196 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II RTR -  - Newson Gale
Specs
Input Voltage 12-24 VDC (optional feature); 110/120V or 220/240V AC
AC Input Frequency 50 Hz; 60 Hz
View Details
Ionisers - 8772466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Bench top
Length 9.45 inch (240 mm)
Width 5.91 inch (150 mm)
View Details
Gen4 Super Ion Air Knife™ System Series -  - EXAIR
Specs
Ionizer type Ionizer Bar
Length 3 to 108 inch (76.2 to 2743 mm)
Emitter material Stainless Steel
View Details
Specs
Ionizer type Articulated arm
Length 7.2 inch (183 mm)
Width 3.1 inch (78.74 mm)
View Details