Tech Specs
PackagingBag - 30/pallet
Width16in | 40.64cm
Length18in | 45.72cm
ThicknessMedium-Weig
Weight12lbs | 5kg
Usage
Reinforced top layer for added durability.
Highly absorbent meltblown polypropylene center for cost-effectiveness.
Absorbs petroleum based liquids and repels water.
Spunbond material allows for high abrasion resistance when wiping rough surfaces.
Perforations minimize waste.
Packed in a sturdy dispenser box for easy handling.
Dimples give added strength.
Virtually lint-free.
| NPS Corporation | |
|---|---|
| Product Category | Absorbents and Adsorbents |
| Product Number | ZS-72 |
| Product Name | Oil-Only Sorbent Pad, Spilhyder® |
| Type | Absorbent |