Tech Specs
PackagingBag - 16/pallet
Width16in | 40.64cm
Length300ft | 91.44m
ThicknessSingle-Weig
Weight28lbs | 13kg
Usage
Standard use applications.
Absorbs any oil or hydrocarbon.
Available in various sizes and weights for a customized fit.
Dimple bonded for strength.
Absorbs oil from water or land while repelling water.
Horizontally perfed every 12" and vertically center perfed (zipped) for a customized fit.
Keeps floors non-slip in walkways and high traffic areas.
Place under oil leaks and around machines.
Float on water to absorb oil spills.
| NPS Corporation | |
|---|---|
| Product Category | Absorbents and Adsorbents |
| Product Number | Z-96 |
| Product Name | Oil-Only Sorbent Roll, MRO |
| Type | Absorbent |