NPS Corporation Hazmat Sorbent Pillow, Premium S2-66

Description
Tech Specs PackagingCase - 54/pallet Width8.5in | 21.59cm Length17in | 43.18cm Thickness| Weight7lbs | 3.2kg Usage Premium sorbent for extended-use/high durability. Use Hazmat pillows when the liquid is aggressive or unknown as a "no-decision" response. Available in various sizes for a customized fit. Large surface area with high capacity and fast-wicking filler. Contain spills and prevent migration. Compact design to absorb spills in tight spaces. Use under leaks and around machines. Contained absorbent makes cleanup quick and easy. Use in conjunction with our Chemical Classifiers when the nature of the spill is unknown.
Description
Tech Specs PackagingCase - 54/pallet Width8.5in | 21.59cm Length17in | 43.18cm Thickness| Weight7lbs | 3.2kg Usage Premium sorbent for extended-use/high durability. Use Hazmat pillows when the liquid is aggressive or unknown as a "no-decision" response. Available in various sizes for a customized fit. Large surface area with high capacity and fast-wicking filler. Contain spills and prevent migration. Compact design to absorb spills in tight spaces. Use under leaks and around machines. Contained absorbent makes cleanup quick and easy. Use in conjunction with our Chemical Classifiers when the nature of the spill is unknown.

Suppliers

Company
Product
Description
Supplier Links
Hazmat Sorbent Pillow, Premium - S2-66 - NPS Corporation
Green Bay, WI, USA
Hazmat Sorbent Pillow, Premium
S2-66
Hazmat Sorbent Pillow, Premium S2-66
Tech Specs PackagingCase - 54/pallet Width8.5in | 21.59cm Length17in | 43.18cm Thickness| Weight7lbs | 3.2kg Usage Premium sorbent for extended-use/high durability. Use Hazmat pillows when the liquid is aggressive or unknown as a "no-decision" response. Available in various sizes for a customized fit. Large surface area with high capacity and fast-wicking filler. Contain spills and prevent migration. Compact design to absorb spills in tight spaces. Use under leaks and around machines. Contained absorbent makes cleanup quick and easy. Use in conjunction with our Chemical Classifiers when the nature of the spill is unknown.

Tech Specs
PackagingCase - 54/pallet
Width8.5in | 21.59cm
Length17in | 43.18cm
Thickness|
Weight7lbs | 3.2kg
Usage
Premium sorbent for extended-use/high durability.
Use Hazmat pillows when the liquid is aggressive or unknown as a "no-decision" response.
Available in various sizes for a customized fit.
Large surface area with high capacity and fast-wicking filler.
Contain spills and prevent migration.
Compact design to absorb spills in tight spaces.
Use under leaks and around machines.
Contained absorbent makes cleanup quick and easy.
Use in conjunction with our Chemical Classifiers when the nature of the spill is unknown.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number S2-66
Product Name Hazmat Sorbent Pillow, Premium
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
PIG® Skimmer Oil-Only Absorbent Sock - 104PS - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
Application Skimming
View Details
Spill Absorbents - 1927740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Chemical
Application Spills
View Details