Tech Specs
PackagingCase - 30/pallet
Width10 in | 25.4 cm
Length10 in | 25.4 cm
Thickness|
Weight11 lbs | 5 kg
Usage
Standard use applications.
Absorbs and retains oil, water, solvents, coolants, etc.
Available in various sizes for a customized fit.
Large surface area with high capacity and fast-wicking filler.
Contain spills and prevents migration.
Compact design to absorb spills in tight spaces.
Place in assembly and production areas.
Contained absorbent makes cleanup quick and easy.
| NPS Corporation | |
|---|---|
| Product Category | Absorbents and Adsorbents |
| Product Number | G-61 |
| Product Name | Universal Sorbent Pillow, MRO |
| Type | Absorbent |