NPS Corporation Universal Sorbent Roll, Premium Gray GFF-91

Description
Tech Specs PackagingBag - 16/pallet Width16in | 40.64cm Length150ft | 45.72m ThicknessDouble-Weig ht | Weight31lbs | 14kg Usage Premium sorbent for extended-use/high durability. Gray in color with meltblown coverstock for low lint and added strength. Absorbs and retains oil, water, solvents, coolants, etc. Available in various sizes and weights for multiple use applications. Horizontally perfed every 12" and vertically perfed (zipped) for a customized fit. Keeps floors clean and dry. Place under and around machinery, use to line shelves, and for clean-up applications. Use in assembly and production areas for worker safety. Gray color blends well into industrial settings.
Description
Tech Specs PackagingBag - 16/pallet Width16in | 40.64cm Length150ft | 45.72m ThicknessDouble-Weig ht | Weight31lbs | 14kg Usage Premium sorbent for extended-use/high durability. Gray in color with meltblown coverstock for low lint and added strength. Absorbs and retains oil, water, solvents, coolants, etc. Available in various sizes and weights for multiple use applications. Horizontally perfed every 12" and vertically perfed (zipped) for a customized fit. Keeps floors clean and dry. Place under and around machinery, use to line shelves, and for clean-up applications. Use in assembly and production areas for worker safety. Gray color blends well into industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Universal Sorbent Roll, Premium Gray - GFF-91 - NPS Corporation
Green Bay, WI, USA
Universal Sorbent Roll, Premium Gray
GFF-91
Universal Sorbent Roll, Premium Gray GFF-91
Tech Specs PackagingBag - 16/pallet Width16in | 40.64cm Length150ft | 45.72m ThicknessDouble-Weig ht | Weight31lbs | 14kg Usage Premium sorbent for extended-use/high durability. Gray in color with meltblown coverstock for low lint and added strength. Absorbs and retains oil, water, solvents, coolants, etc. Available in various sizes and weights for multiple use applications. Horizontally perfed every 12" and vertically perfed (zipped) for a customized fit. Keeps floors clean and dry. Place under and around machinery, use to line shelves, and for clean-up applications. Use in assembly and production areas for worker safety. Gray color blends well into industrial settings.

Tech Specs
PackagingBag - 16/pallet
Width16in | 40.64cm
Length150ft | 45.72m
ThicknessDouble-Weight |
Weight31lbs | 14kg
Usage
Premium sorbent for extended-use/high durability.
Gray in color with meltblown coverstock for low lint and added strength.
Absorbs and retains oil, water, solvents, coolants, etc.
Available in various sizes and weights for multiple use applications.
Horizontally perfed every 12" and vertically perfed (zipped) for a customized fit.
Keeps floors clean and dry.
Place under and around machinery, use to line shelves, and for clean-up applications.
Use in assembly and production areas for worker safety.
Gray color blends well into industrial settings.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number GFF-91
Product Name Universal Sorbent Roll, Premium Gray
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
PIG® Oil-Only Absorbent Boom - BOM405 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
Application Spills; Spill Response
View Details
Spill Absorbents - 2229708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Oil; Oil
Application Spills
View Details