NPS Corporation Universal Sorbent Pad, Premium Gray GFF-72

Description
Tech Specs PackagingCase - 30/pallet Width16in | 40.64cm Length18in | 45.72cm ThicknessMedium-Weig ht Pad | Weight17lbs | 7.5kg Usage Premium sorbent for extended-use/high durability. Gray in color with meltblown coverstock for low lint and added strength. Absorbs and retains oil, water, solvents, coolants, etc. Available in two weights for multiple use applications. Center perfed for a customized fit. Keeps floors clean and dry. Place under and around machinery, use to line shelves, and for clean-up applications. Use as a rag for quick wipe-ups. Gray color blends well into industrial settings.
Description
Tech Specs PackagingCase - 30/pallet Width16in | 40.64cm Length18in | 45.72cm ThicknessMedium-Weig ht Pad | Weight17lbs | 7.5kg Usage Premium sorbent for extended-use/high durability. Gray in color with meltblown coverstock for low lint and added strength. Absorbs and retains oil, water, solvents, coolants, etc. Available in two weights for multiple use applications. Center perfed for a customized fit. Keeps floors clean and dry. Place under and around machinery, use to line shelves, and for clean-up applications. Use as a rag for quick wipe-ups. Gray color blends well into industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Universal Sorbent Pad, Premium Gray - GFF-72 - NPS Corporation
Green Bay, WI, USA
Universal Sorbent Pad, Premium Gray
GFF-72
Universal Sorbent Pad, Premium Gray GFF-72
Tech Specs PackagingCase - 30/pallet Width16in | 40.64cm Length18in | 45.72cm ThicknessMedium-Weig ht Pad | Weight17lbs | 7.5kg Usage Premium sorbent for extended-use/high durability. Gray in color with meltblown coverstock for low lint and added strength. Absorbs and retains oil, water, solvents, coolants, etc. Available in two weights for multiple use applications. Center perfed for a customized fit. Keeps floors clean and dry. Place under and around machinery, use to line shelves, and for clean-up applications. Use as a rag for quick wipe-ups. Gray color blends well into industrial settings.

Tech Specs
PackagingCase - 30/pallet
Width16in | 40.64cm
Length18in | 45.72cm
ThicknessMedium-Weight Pad |
Weight17lbs | 7.5kg
Usage
Premium sorbent for extended-use/high durability.
Gray in color with meltblown coverstock for low lint and added strength.
Absorbs and retains oil, water, solvents, coolants, etc.
Available in two weights for multiple use applications.
Center perfed for a customized fit.
Keeps floors clean and dry.
Place under and around machinery, use to line shelves, and for clean-up applications.
Use as a rag for quick wipe-ups.
Gray color blends well into industrial settings.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number GFF-72
Product Name Universal Sorbent Pad, Premium Gray
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

Spill Absorbents - 1890031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Chemical
Application Spills
View Details
PIG® Dryer-Safe Reusable Water Absorbent Sock - WTR019 - New Pig Corporation
Specs
Type Absorbent
Absorbate Water / Moisture; Water
Application Leaks & Drips, Maintenance
View Details
SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details