Tech Specs
PackagingBag - 16/pallet
Width32in | 81.28cm
Length150ft | 45.0m
ThicknessDouble-Weig
Weight28lbs | 13kg
Usage
Reinforced Spunbond top layer for added durability and low lint.
Absorbs and retains oil, water, solvents, coolants, etc.
Keeps floors clean and dry in walkways and high traffic areas.
Reinforced top layer for added durability.
Dimple bonded for additional strength.
Horizontally perfed and vertically zipped for a customized fit.
Available in various sizes and weights for multiple use applications.
Place in assembly and production areas.
| NPS Corporation | |
|---|---|
| Product Category | Absorbents and Adsorbents |
| Product Number | SM-90 |
| Product Name | Universal High Traffic Sorbent Roll, Spilhyder® |
| Type | Absorbent |