NPS Corporation Cellulose Sorbent Roll, Recycled-Fiber 521040

Description
Tech Specs PackagingBag - 10/pallet Width36in. | 91.44cm Length150ft. | 45.72m Thickness| Weight55lbs | 25kg Usage Tidy-Mat® recycled fiber pads and rolls can be used as aisle liners, anti-fatigue mats, workbench liners and sorbents. Absorbs oil, water, solvents, coolants, etc. Flame resistant for safety. Keeps floors clean and dry. Available in various sizes for a customized fit. Place the pads in small or confined areas. Use the rolls to cover heavy-traffic aisle ways.
Description
Tech Specs PackagingBag - 10/pallet Width36in. | 91.44cm Length150ft. | 45.72m Thickness| Weight55lbs | 25kg Usage Tidy-Mat® recycled fiber pads and rolls can be used as aisle liners, anti-fatigue mats, workbench liners and sorbents. Absorbs oil, water, solvents, coolants, etc. Flame resistant for safety. Keeps floors clean and dry. Available in various sizes for a customized fit. Place the pads in small or confined areas. Use the rolls to cover heavy-traffic aisle ways.

Suppliers

Company
Product
Description
Supplier Links
Cellulose Sorbent Roll, Recycled-Fiber - 521040 - NPS Corporation
Green Bay, WI, USA
Cellulose Sorbent Roll, Recycled-Fiber
521040
Cellulose Sorbent Roll, Recycled-Fiber 521040
Tech Specs PackagingBag - 10/pallet Width36in. | 91.44cm Length150ft. | 45.72m Thickness| Weight55lbs | 25kg Usage Tidy-Mat® recycled fiber pads and rolls can be used as aisle liners, anti-fatigue mats, workbench liners and sorbents. Absorbs oil, water, solvents, coolants, etc. Flame resistant for safety. Keeps floors clean and dry. Available in various sizes for a customized fit. Place the pads in small or confined areas. Use the rolls to cover heavy-traffic aisle ways.

Tech Specs
PackagingBag - 10/pallet
Width36in. | 91.44cm
Length150ft. | 45.72m
Thickness|
Weight55lbs | 25kg
Usage
Tidy-Mat® recycled fiber pads and rolls can be used as aisle liners, anti-fatigue mats, workbench liners and sorbents.
Absorbs oil, water, solvents, coolants, etc.
Flame resistant for safety.
Keeps floors clean and dry.
Available in various sizes for a customized fit.
Place the pads in small or confined areas.
Use the rolls to cover heavy-traffic aisle ways.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number 521040
Product Name Cellulose Sorbent Roll, Recycled-Fiber
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

Spill Absorbents - 147181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Oil; Oil
Application Spills
View Details
PIG® Skimmer Oil-Only Absorbent Sock - 104PS - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
Application Skimming
View Details
SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details