NOSHOK, Inc. Reduced Pressure Polymer Diaphragm Seal Type 5

Description
For wastewater and chemical feed applications, as well as most applications with a corrosive media Constructed of corrosion-resistant PP glass fiber reinforced upper housing and PP, PVC or PVDF lower housing Protects pressure or vacuum instruments used on ultra-pure or highly corrosive fluid lines such as demineralized water, sulfuric acid, hydrochloric acid, and caustics Teflon™ coated EPDM diaphragms are standard on all assemblies 100% non-metallic wetted parts assures maximum chemical and temperature compatibility
Description
For wastewater and chemical feed applications, as well as most applications with a corrosive media Constructed of corrosion-resistant PP glass fiber reinforced upper housing and PP, PVC or PVDF lower housing Protects pressure or vacuum instruments used on ultra-pure or highly corrosive fluid lines such as demineralized water, sulfuric acid, hydrochloric acid, and caustics Teflon™ coated EPDM diaphragms are standard on all assemblies 100% non-metallic wetted parts assures maximum chemical and temperature compatibility

Suppliers

Company
Product
Description
Supplier Links
Reduced Pressure Polymer Diaphragm Seal - Type 5 - NOSHOK, Inc.
Berea, OH, USA
Reduced Pressure Polymer Diaphragm Seal
Type 5
Reduced Pressure Polymer Diaphragm Seal Type 5
For wastewater and chemical feed applications, as well as most applications with a corrosive media Constructed of corrosion-resistant PP glass fiber reinforced upper housing and PP, PVC or PVDF lower housing Protects pressure or vacuum instruments used on ultra-pure or highly corrosive fluid lines such as demineralized water, sulfuric acid, hydrochloric acid, and caustics Teflon™ coated EPDM diaphragms are standard on all assemblies 100% non-metallic wetted parts assures maximum chemical and temperature compatibility
  • For wastewater and chemical feed applications, as well as most applications with a corrosive media
  • Constructed of corrosion-resistant PP glass fiber reinforced upper housing and PP, PVC or PVDF lower housing
  • Protects pressure or vacuum instruments used on ultra-pure or highly corrosive fluid lines such as demineralized water, sulfuric acid, hydrochloric acid, and caustics
  • Teflon™ coated EPDM diaphragms are standard on all assemblies
  • 100% non-metallic wetted parts assures maximum chemical and temperature compatibility
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Diaphragm Seals
Product Number Type 5
Product Name Reduced Pressure Polymer Diaphragm Seal
Seal Design Welded Diaphragm
Diaphragm Material Other; (EPDM-PTFE)
Upper and Lower Housing Materials Polypropylene, PVC, or Kynar
Fill Fluid Other; (Must Be Compatible with Process Media)
Diaphragm Size 3.15 inch (80.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DIAPHRAGM SEALS - CPVC-3030-PB01-E50-BSP - Blacoh Fluid Control, Inc.
Specs
Diaphragm Material Other; (CPVC)
Diaphragm Displacement 2 cubic inches (3.28 cl)
Process Connection Type Other; (BSP)
View Details
Ultra-Pure Gauge Guard - GGMUV-PF-D - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Seal Design Clamped Diaphragm
Process Connection Features In-line
Diaphragm Material Viton
View Details
Front Flush Button Diaphragm Seal - Type 20 - NOSHOK, Inc.
Specs
Seal Design Welded Diaphragm
Diaphragm Material Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless
Upper and Lower Housing Materials 316 Stainless Steel
View Details