KOBOLD Instruments, Inc. DRM - Diaphragm Seal

Description
Product Features Synthetic or Stainless Steel Wetted Parts Sanitary Version Flanged Versions Threaded Versions Protects From Highly Viscous and Crystallizing Media Pulsation Damping Temperature Isolation On occasion, you may be confronted with the task of measuring the pressure of a particularly uncooperative medium. Whether the problem is high viscosity, incompatibility with metals, crystal formation, high temperature or some other trait, chances are a KOBOLD DRM diaphragm seal is the solution to your dilemma. By separating the pressure gauge from the medium via a diaphragm, the more delicate elements of your system can be protected from harsh media properties or process characteristics. Available with a variety of process connections, the DRM may be coupled directly to any KOBOLD pressure gauge, or remotely connected via a filled capillary tube. A capillary tube allows installation of the indicator at a remote location. It can also be a mechanism for isolating the gauge from possible hot processes. ANSI flange, Tri-Clamp®, and NPT fittings are standard. A variety of European (metric) fitting styles are available on request.
Description
Product Features Synthetic or Stainless Steel Wetted Parts Sanitary Version Flanged Versions Threaded Versions Protects From Highly Viscous and Crystallizing Media Pulsation Damping Temperature Isolation On occasion, you may be confronted with the task of measuring the pressure of a particularly uncooperative medium. Whether the problem is high viscosity, incompatibility with metals, crystal formation, high temperature or some other trait, chances are a KOBOLD DRM diaphragm seal is the solution to your dilemma. By separating the pressure gauge from the medium via a diaphragm, the more delicate elements of your system can be protected from harsh media properties or process characteristics. Available with a variety of process connections, the DRM may be coupled directly to any KOBOLD pressure gauge, or remotely connected via a filled capillary tube. A capillary tube allows installation of the indicator at a remote location. It can also be a mechanism for isolating the gauge from possible hot processes. ANSI flange, Tri-Clamp®, and NPT fittings are standard. A variety of European (metric) fitting styles are available on request.

Suppliers

Company
Product
Description
Supplier Links
DRM - Diaphragm Seal -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
DRM - Diaphragm Seal
DRM - Diaphragm Seal
Product Features Synthetic or Stainless Steel Wetted Parts Sanitary Version Flanged Versions Threaded Versions Protects From Highly Viscous and Crystallizing Media Pulsation Damping Temperature Isolation On occasion, you may be confronted with the task of measuring the pressure of a particularly uncooperative medium. Whether the problem is high viscosity, incompatibility with metals, crystal formation, high temperature or some other trait, chances are a KOBOLD DRM diaphragm seal is the solution to your dilemma. By separating the pressure gauge from the medium via a diaphragm, the more delicate elements of your system can be protected from harsh media properties or process characteristics. Available with a variety of process connections, the DRM may be coupled directly to any KOBOLD pressure gauge, or remotely connected via a filled capillary tube. A capillary tube allows installation of the indicator at a remote location. It can also be a mechanism for isolating the gauge from possible hot processes. ANSI flange, Tri-Clamp®, and NPT fittings are standard. A variety of European (metric) fitting styles are available on request.

Product Features

  • Synthetic or Stainless Steel Wetted Parts
  • Sanitary Version
  • Flanged Versions
  • Threaded Versions
  • Protects From Highly Viscous and Crystallizing Media
  • Pulsation Damping
  • Temperature Isolation

On occasion, you may be confronted with the task of measuring the pressure of a particularly uncooperative medium. Whether the problem is high viscosity, incompatibility with metals, crystal formation, high temperature or some other trait, chances are a KOBOLD DRM diaphragm seal is the solution to your dilemma. By separating the pressure gauge from the medium via a diaphragm, the more delicate elements of your system can be protected from harsh media properties or process characteristics. Available with a variety of process connections, the DRM may be coupled directly to any KOBOLD pressure gauge, or remotely connected via a filled capillary tube. A capillary tube allows installation of the indicator at a remote location. It can also be a mechanism for isolating the gauge from possible hot processes. ANSI flange, Tri-Clamp®, and NPT fittings are standard. A variety of European (metric) fitting styles are available on request.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Diaphragm Seals
Product Name DRM - Diaphragm Seal
Seal Design Clamped Diaphragm
Diaphragm Material Steel - Stainless; (316-Ti SS, PVC, PP or PVDF)
Upper and Lower Housing Materials 316-Ti SS, PVC, PP or PVDF
Unlock Full Specs
to access all available technical data

Similar Products

DIAPHRAGM SEALS - CPVC-0060-PB01-E25-BSP - Blacoh Fluid Control, Inc.
Specs
Diaphragm Material Other; (CPVC)
Diaphragm Displacement 2 cubic inches (3.28 cl)
Process Connection Type Other; (BSP)
View Details
Ultra-Pure Gauge Guard - GGMUV-PP-E - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Seal Design Clamped Diaphragm
Process Connection Features In-line
Diaphragm Material Viton
View Details
ISO-Ring® Gauge Isolation Rings -  - OPW Engineered Systems
Specs
Seal Design Other; (Isolation Ring)
Upper and Lower Housing Materials Carb. Stl.
Instrument Connection Other; (1"- 4" NPT)
View Details
Tri-Clamp Pressure Diaphragm Seal - Type 12 - NOSHOK, Inc.
Specs
Seal Design Welded Diaphragm
Diaphragm Material Steel - Stainless
Upper and Lower Housing Materials 316 Stainless Steel
View Details