TYPE 30 -- STANDARD PRESSURE WELDED DIAPHRAGM SEAL
NOSHOK, Inc.
Standard Pressure Welded Diaphragm Seal
Type 30
Description
Utilize an all metallic diaphragm welded to the upper housing
Displacement capability is 0.05 cubic inches
Standard pressure rating is 2,500 psi
A wide variety of instrument and process connections are available
A flushing connection is offered as an option
Specifications:
UPPER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Titanium (Grade 4)
LOWER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Hastelloy C, Inconel 600â„¢, Titanium (Grade 4)
DIAPHRAGM MATERIALS: 316 Stainless steel, Monel® 400, Hastelloy C, Inconel 600, Titanium (Grade 4), Tantalum
BOLTING: Carbon steel or 300 series Stainless steel
GASKET: CGR 2750, Teflon®, Viton®
Description
Utilize an all metallic diaphragm welded to the upper housing
Displacement capability is 0.05 cubic inches
Standard pressure rating is 2,500 psi
A wide variety of instrument and process connections are available
A flushing connection is offered as an option
Specifications:
UPPER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Titanium (Grade 4)
LOWER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Hastelloy C, Inconel 600â„¢, Titanium (Grade 4)
DIAPHRAGM MATERIALS: 316 Stainless steel, Monel® 400, Hastelloy C, Inconel 600, Titanium (Grade 4), Tantalum
BOLTING: Carbon steel or 300 series Stainless steel
GASKET: CGR 2750, Teflon®, Viton®
Suppliers
Standard Pressure Welded Diaphragm Seal
Type 30
Utilize an all metallic diaphragm welded to the upper housing
Displacement capability is 0.05 cubic inches
Standard pressure rating is 2,500 psi
A wide variety of instrument and process connections are available
A flushing connection is offered as an option
Specifications:
UPPER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Titanium (Grade 4)
LOWER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Hastelloy C, Inconel 600â„¢, Titanium (Grade 4)
DIAPHRAGM MATERIALS: 316 Stainless steel, Monel® 400, Hastelloy C, Inconel 600, Titanium (Grade 4), Tantalum
BOLTING: Carbon steel or 300 series Stainless steel
GASKET: CGR 2750, Teflon®, Viton®
- Utilize an all metallic diaphragm welded to the upper housing
- Displacement capability is 0.05 cubic inches
- Standard pressure rating is 2,500 psi
- A wide variety of instrument and process connections are available
- A flushing connection is offered as an option
- Specifications:
- UPPER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Titanium (Grade 4)
- LOWER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Hastelloy C,
Inconel 600â„¢, Titanium (Grade 4)
- DIAPHRAGM MATERIALS: 316 Stainless steel, Monel® 400, Hastelloy C, Inconel 600, Titanium (Grade 4), Tantalum
- BOLTING: Carbon steel or 300 series Stainless steel
- GASKET: CGR 2750, Teflon®, Viton®
Supplier's Site
Technical Specifications
|
Product Category
|
Diaphragm Seals |
|
Product Number
|
Type 30 |
|
Product Name
|
Standard Pressure Welded Diaphragm Seal |
|
Seal Design
|
Welded Diaphragm
|
|
Diaphragm Material
|
Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless; Other; (Titanium, Inconel 600#153; and Tantalum)
|
|
Upper and Lower Housing Materials
|
Carbon Steel, SS, Monel, Hastelloy
|
|
Fill Fluid
|
Other; (Must Be Compatible with Process Media)
|
|
Diaphragm Size
|
2.4 inch (60.96 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Plast-O-Matic Valves, Inc.
Seal Design
Clamped Diaphragm
Process Connection Features
In-line
Diaphragm Material
Other; (EPDM)
View Details
Blacoh Fluid Control, Inc.
Diaphragm Material
Other; (CPVC)
Diaphragm Displacement
2 cubic inches (3.28 cl)
Process Connection Type
Other; (BSP)
View Details
Seal Design
Welded Diaphragm
Process Connection Type
Threaded
View Details
Seal Design
Welded Diaphragm
Diaphragm Material
Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless; Other; (All Metallic)
Upper and Lower Housing Materials
Carbon Steel, SS, Monel, Hastelloy
View Details