NOSHOK, Inc. Standard Diaphragm Seal Type 25

Description
Utilize an all welded, all metallic housing design Pressure rated to 2,500 psi Housing and diaphragm offered in a variety of materials to suit most applications A flushing port is offered as an option Specifications: UPPER HOUSING: 316 Stainless steel, Carpenter 20â„¢  and Monel® LOWER HOUSING: 316 Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢ and Monel® DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢  and Monel®
Description
Utilize an all welded, all metallic housing design Pressure rated to 2,500 psi Housing and diaphragm offered in a variety of materials to suit most applications A flushing port is offered as an option Specifications: UPPER HOUSING: 316 Stainless steel, Carpenter 20â„¢  and Monel® LOWER HOUSING: 316 Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢ and Monel® DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢  and Monel®

Suppliers

Company
Product
Description
Supplier Links
Standard Diaphragm Seal - Type 25 - NOSHOK, Inc.
Berea, OH, USA
Standard Diaphragm Seal
Type 25
Standard Diaphragm Seal Type 25
Utilize an all welded, all metallic housing design Pressure rated to 2,500 psi Housing and diaphragm offered in a variety of materials to suit most applications A flushing port is offered as an option Specifications: UPPER HOUSING: 316 Stainless steel, Carpenter 20â„¢  and Monel® LOWER HOUSING: 316 Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢ and Monel® DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢  and Monel®
  • Utilize an all welded, all metallic housing design
  • Pressure rated to 2,500 psi
  • Housing and diaphragm offered in a variety of materials to suit most applications
  • A flushing port is offered as an option
  • Specifications:
    • UPPER HOUSING: 316 Stainless steel, Carpenter 20â„¢  and Monel®
    • LOWER HOUSING: 316 Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢ and Monel®
    • DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Hastelloy B,
      Carpenter 20â„¢  and Monel®
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Diaphragm Seals
Product Number Type 25
Product Name Standard Diaphragm Seal
Seal Design Welded Diaphragm
Diaphragm Material Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless; Other; (Carpenter 20™)
Upper and Lower Housing Materials SS, Carpenter, Monel, Hastelloy
Fill Fluid Other; (Must Be Compatible with Process Media)
Diaphragm Size 1.4 inch (35.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DIAPHRAGM SEALS - CPVC-0100-PB01-T50 - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Diaphragm Material Other; (CPVC)
Diaphragm Displacement 2 cubic inches (3.28 cl)
Process Connection Type Threaded; Other; (FNPT)
View Details
Ultra-Pure Gauge Guard - GGMUEP-PF-D - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Seal Design Clamped Diaphragm
Process Connection Features In-line
Diaphragm Material Other; (EPDM)
View Details
Elevated Pressure Diaphragm Seal - Type 10H - NOSHOK, Inc.
Specs
Seal Design Clamped Diaphragm
Diaphragm Material Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless; Other; (All Metallic)
Upper and Lower Housing Materials Carbon Steel, SS, All Metallic
View Details