NOSHOK, Inc. High Displacement Diaphragm Seal Type 29

Description
All welded, all metallic housing design does not utilize an o-ring or gasket Displacement is limited to 0.035 cubic inches, requiring the use of gauges with less than 4-1/2" dial size and bourdon tube range no lower than 0 to 15 psi Pressure rating is 2,500 psi Specifications: UPPER HOUSING: 316 Stainless steel and Monel® LOWER HOUSING: 316 Stainless steel, Hastelloy C, Hastelloy B and Monel® DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Hastelloy B and Monel®
Description
All welded, all metallic housing design does not utilize an o-ring or gasket Displacement is limited to 0.035 cubic inches, requiring the use of gauges with less than 4-1/2" dial size and bourdon tube range no lower than 0 to 15 psi Pressure rating is 2,500 psi Specifications: UPPER HOUSING: 316 Stainless steel and Monel® LOWER HOUSING: 316 Stainless steel, Hastelloy C, Hastelloy B and Monel® DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Hastelloy B and Monel®

Suppliers

Company
Product
Description
Supplier Links
High Displacement Diaphragm Seal - Type 29 - NOSHOK, Inc.
Berea, OH, USA
High Displacement Diaphragm Seal
Type 29
High Displacement Diaphragm Seal Type 29
All welded, all metallic housing design does not utilize an o-ring or gasket Displacement is limited to 0.035 cubic inches, requiring the use of gauges with less than 4-1/2" dial size and bourdon tube range no lower than 0 to 15 psi Pressure rating is 2,500 psi Specifications: UPPER HOUSING: 316 Stainless steel and Monel® LOWER HOUSING: 316 Stainless steel, Hastelloy C, Hastelloy B and Monel® DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Hastelloy B and Monel®
  • All welded, all metallic housing design does not utilize an o-ring or gasket
  • Displacement is limited to 0.035 cubic inches, requiring the use of gauges with less than 4-1/2" dial size and bourdon tube range no lower than 0 to 15 psi
  • Pressure rating is 2,500 psi
  • Specifications:
    • UPPER HOUSING: 316 Stainless steel and Monel®
    • LOWER HOUSING: 316 Stainless steel, Hastelloy C, Hastelloy B and Monel®
    • DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Hastelloy B and Monel®
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Diaphragm Seals
Product Number Type 29
Product Name High Displacement Diaphragm Seal
Seal Design Welded Diaphragm
Diaphragm Material Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless
Upper and Lower Housing Materials Stainless Steel, Monel, Hastelloy
Fill Fluid Other; (Must Be Compatible with Process Media)
Diaphragm Size 1.9 inch (48.26 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DIAPHRAGM SEALS - PP-0200-PB01-E25 - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Diaphragm Material Other; (POLYPROPYLENE)
Diaphragm Displacement 2 cubic inches (3.28 cl)
Process Connection Type Threaded; Other; (FNPT)
View Details
Miniature Thermoplastic Diaphragm Seal/Gauge Guard - GGMEB1-PP - Plast-O-Matic Valves, Inc.
Specs
Seal Design Clamped Diaphragm
Diaphragm Material Other; (Buna-N)
Upper and Lower Housing Materials Glass-Filled Polypropylene, Natural Polypropylene
View Details
Front Flush Button Diaphragm Seal - Type 20 - NOSHOK, Inc.
Specs
Seal Design Welded Diaphragm
Diaphragm Material Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless
Upper and Lower Housing Materials 316 Stainless Steel
View Details