NOSHOK, Inc. Non-Metallic Diaphragm Seal Type 10L

Description
Utilize a replaceable diaphragm and non-metallic lower housing Rated to 200 psi with a displacement capability of 0.09 cubic inches Specifications: UPPER HOUSING: Carbon steel or 316 Stainless steel LOWER HOUSING: All non-metallic DIAPHRAGM MATERIALS: All metallic or elastomers O-RING: Buna-N®, Teflon®, Viton® BOLTING: Carbon steel or 300 series Stainless steel
Description
Utilize a replaceable diaphragm and non-metallic lower housing Rated to 200 psi with a displacement capability of 0.09 cubic inches Specifications: UPPER HOUSING: Carbon steel or 316 Stainless steel LOWER HOUSING: All non-metallic DIAPHRAGM MATERIALS: All metallic or elastomers O-RING: Buna-N®, Teflon®, Viton® BOLTING: Carbon steel or 300 series Stainless steel

Suppliers

Company
Product
Description
Supplier Links
Non-Metallic Diaphragm Seal - Type 10L - NOSHOK, Inc.
Berea, OH, USA
Non-Metallic Diaphragm Seal
Type 10L
Non-Metallic Diaphragm Seal Type 10L
Utilize a replaceable diaphragm and non-metallic lower housing Rated to 200 psi with a displacement capability of 0.09 cubic inches Specifications: UPPER HOUSING: Carbon steel or 316 Stainless steel LOWER HOUSING: All non-metallic DIAPHRAGM MATERIALS: All metallic or elastomers O-RING: Buna-N®, Teflon®, Viton® BOLTING: Carbon steel or 300 series Stainless steel
  • Utilize a replaceable diaphragm and non-metallic lower housing
  • Rated to 200 psi with a displacement capability of 0.09 cubic inches
  • Specifications:
    • UPPER HOUSING: Carbon steel or 316 Stainless steel
    • LOWER HOUSING: All non-metallic
    • DIAPHRAGM MATERIALS: All metallic or elastomers
    • O-RING: Buna-N®, Teflon®, Viton®
    • BOLTING: Carbon steel or 300 series Stainless steel
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Diaphragm Seals
Product Number Type 10L
Product Name Non-Metallic Diaphragm Seal
Seal Design Clamped Diaphragm
Diaphragm Material Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless; Teflon; Viton; Other; (All Metallic or Elastomers)
Upper and Lower Housing Materials Carbon Steel, SS, All Non-Metallic
Fill Fluid Other; (Must Be Compatible with Process Media)
Diaphragm Size 2.4 inch (60.96 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DIAPHRAGM SEALS - CPVC-0060-SS02-T50-SW - Blacoh Fluid Control, Inc.
Specs
Diaphragm Material Other; (CPVC)
Diaphragm Displacement 2 cubic inches (3.28 cl)
Process Connection Type Welded Pipe; Other; (SOCKET WELD)
View Details
Ultra-Pure Gauge Guard - GGMUEP-PV-A - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Seal Design Clamped Diaphragm
Process Connection Features In-line
Diaphragm Material Other; (EPDM)
View Details
Reduced Pressure Polymer Diaphragm Seal - Type 5 - NOSHOK, Inc.
Specs
Seal Design Welded Diaphragm
Diaphragm Material Other; (EPDM-PTFE)
Upper and Lower Housing Materials Polypropylene, PVC, or Kynar
View Details