NOSHOK, Inc. Elevated Pressure Diaphragm Seal Type 25H

Description
Utilize an all welded, all metallic housing design Pressure rated to 5,000 psi Housing and diaphragm offered in a variety of materials to suit most applications A flushing port is offered as an option Specifications: UPPER HOUSING: 316 Stainless steel, Carpenter 20â„¢  and Monel® LOWER HOUSING: 316 Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢  and Monel® DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢  and Monel®
Description
Utilize an all welded, all metallic housing design Pressure rated to 5,000 psi Housing and diaphragm offered in a variety of materials to suit most applications A flushing port is offered as an option Specifications: UPPER HOUSING: 316 Stainless steel, Carpenter 20â„¢  and Monel® LOWER HOUSING: 316 Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢  and Monel® DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢  and Monel®

Suppliers

Company
Product
Description
Supplier Links
Elevated Pressure Diaphragm Seal - Type 25H - NOSHOK, Inc.
Berea, OH, USA
Elevated Pressure Diaphragm Seal
Type 25H
Elevated Pressure Diaphragm Seal Type 25H
Utilize an all welded, all metallic housing design Pressure rated to 5,000 psi Housing and diaphragm offered in a variety of materials to suit most applications A flushing port is offered as an option Specifications: UPPER HOUSING: 316 Stainless steel, Carpenter 20â„¢  and Monel® LOWER HOUSING: 316 Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢  and Monel® DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢  and Monel®
  • Utilize an all welded, all metallic housing design
  • Pressure rated to 5,000 psi
  • Housing and diaphragm offered in a variety of materials to suit most applications
  • A flushing port is offered as an option
  • Specifications:
    • UPPER HOUSING: 316 Stainless steel, Carpenter 20â„¢  and Monel®
    • LOWER HOUSING: 316 Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢  and Monel®
    • DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Hastelloy B,
      Carpenter 20â„¢  and Monel®
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Diaphragm Seals
Product Number Type 25H
Product Name Elevated Pressure Diaphragm Seal
Seal Design Welded Diaphragm
Diaphragm Material Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless; Other; (Carpenter 20™)
Upper and Lower Housing Materials SS, Carpenter, Monel, Hastelloy
Fill Fluid Other; (Must Be Compatible with Process Media)
Diaphragm Size 1.4 inch (35.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DIAPHRAGM SEALS - CPVC-0060-PB01-T75-BSP - Blacoh Fluid Control, Inc.
Specs
Diaphragm Material Other; (CPVC)
Diaphragm Displacement 2 cubic inches (3.28 cl)
Process Connection Type Other; (BSP)
View Details
Ultra-Pure Gauge Guard - GGMUEP-PV-E - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Seal Design Clamped Diaphragm
Process Connection Features In-line
Diaphragm Material Other; (EPDM)
View Details
Reduced Pressure Polymer Diaphragm Seal - Type 5 - NOSHOK, Inc.
Specs
Seal Design Welded Diaphragm
Diaphragm Material Other; (EPDM-PTFE)
Upper and Lower Housing Materials Polypropylene, PVC, or Kynar
View Details