NOSHOK, Inc. Standard Diaphragm Seal Type 10

Description
Designed to utilize a replaceable diaphragm clamped between the metal housings Specifications: UPPER HOUSING: Carbon steel or 316 Stainless steel LOWER HOUSING: All metallic DIAPHRAGM MATERIALS: All metallic or elastomers O-RING: Buna-N®, Teflon®, Viton® BOLTING: Carbon steel or 300 series Stainless steel
Description
Designed to utilize a replaceable diaphragm clamped between the metal housings Specifications: UPPER HOUSING: Carbon steel or 316 Stainless steel LOWER HOUSING: All metallic DIAPHRAGM MATERIALS: All metallic or elastomers O-RING: Buna-N®, Teflon®, Viton® BOLTING: Carbon steel or 300 series Stainless steel

Suppliers

Company
Product
Description
Supplier Links
Standard Diaphragm Seal - Type 10 - NOSHOK, Inc.
Berea, OH, USA
Standard Diaphragm Seal
Type 10
Standard Diaphragm Seal Type 10
Designed to utilize a replaceable diaphragm clamped between the metal housings Specifications: UPPER HOUSING: Carbon steel or 316 Stainless steel LOWER HOUSING: All metallic DIAPHRAGM MATERIALS: All metallic or elastomers O-RING: Buna-N®, Teflon®, Viton® BOLTING: Carbon steel or 300 series Stainless steel
  • Designed to utilize a replaceable diaphragm clamped between the metal housings
  • Specifications:
    • UPPER HOUSING: Carbon steel or 316 Stainless steel
    • LOWER HOUSING: All metallic
    • DIAPHRAGM MATERIALS: All metallic or elastomers
    • O-RING: Buna-N®, Teflon®, Viton®
    • BOLTING: Carbon steel or 300 series Stainless steel
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Diaphragm Seals
Product Number Type 10
Product Name Standard Diaphragm Seal
Seal Design Clamped Diaphragm
Diaphragm Material Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless; Other; (All Metallic or Elastomers)
Upper and Lower Housing Materials Carbon Steel, SS, All Metallic
Fill Fluid Other; (Must Be Compatible with Process Media)
Diaphragm Size 2.4 inch (60.96 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Pure Gauge Guard - GGMUV-PF-A - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Seal Design Clamped Diaphragm
Process Connection Features In-line
Diaphragm Material Viton
View Details
DIAPHRAGM SEALS - CPVC-0160-PB02-T50-BSP - Blacoh Fluid Control, Inc.
Specs
Diaphragm Material Other; (CPVC)
Diaphragm Displacement 2 cubic inches (3.28 cl)
Process Connection Type Other; (BSP)
View Details
Flanged Diaphragm Seals -  - Ashcroft Inc.
Specs
Seal Design Removable Upper Housing
Process Connection Type Flanged
View Details
Reduced Pressure Welded Diaphragm Seal - Type 30L - NOSHOK, Inc.
Specs
Seal Design Welded Diaphragm
Diaphragm Material Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless; Teflon; Viton; Other; (Titanium, Inconel 600#153; and Tantalum)
Upper and Lower Housing Materials Carbon Steel, SS, Monel, Kynar, PVC
View Details