NOSHOK, Inc. Elevated Pressure Diaphragm Seal Type 10H

Description
A threaded connection, off-line seal with a replaceable diaphragm Designed for high pressure applications Rated up to 20,000 psi Displacement capability is 0.05 cubic inches Specifications: UPPER HOUSING: Carbon steel or 316 Stainless steel LOWER HOUSING: All metallic DIAPHRAGM MATERIALS: All metallic O-RING: Buna-N®, Viton® BOLTING: Carbon steel or 300 series Stainless steel
Description
A threaded connection, off-line seal with a replaceable diaphragm Designed for high pressure applications Rated up to 20,000 psi Displacement capability is 0.05 cubic inches Specifications: UPPER HOUSING: Carbon steel or 316 Stainless steel LOWER HOUSING: All metallic DIAPHRAGM MATERIALS: All metallic O-RING: Buna-N®, Viton® BOLTING: Carbon steel or 300 series Stainless steel

Suppliers

Company
Product
Description
Supplier Links
Elevated Pressure Diaphragm Seal - Type 10H - NOSHOK, Inc.
Berea, OH, USA
Elevated Pressure Diaphragm Seal
Type 10H
Elevated Pressure Diaphragm Seal Type 10H
A threaded connection, off-line seal with a replaceable diaphragm Designed for high pressure applications Rated up to 20,000 psi Displacement capability is 0.05 cubic inches Specifications: UPPER HOUSING: Carbon steel or 316 Stainless steel LOWER HOUSING: All metallic DIAPHRAGM MATERIALS: All metallic O-RING: Buna-N®, Viton® BOLTING: Carbon steel or 300 series Stainless steel
  • A threaded connection, off-line seal with a replaceable diaphragm
  • Designed for high pressure applications
  • Rated up to 20,000 psi
  • Displacement capability is 0.05 cubic inches
  • Specifications:
    • UPPER HOUSING: Carbon steel or 316 Stainless steel
    • LOWER HOUSING: All metallic
    • DIAPHRAGM MATERIALS: All metallic
    • O-RING: Buna-N®, Viton®
    • BOLTING: Carbon steel or 300 series Stainless steel
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Diaphragm Seals
Product Number Type 10H
Product Name Elevated Pressure Diaphragm Seal
Seal Design Clamped Diaphragm
Diaphragm Material Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless; Other; (All Metallic)
Upper and Lower Housing Materials Carbon Steel, SS, All Metallic
Fill Fluid Other; (Must Be Compatible with Process Media)
Diaphragm Size 2.4 inch (60.96 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DIAPHRAGM SEALS - CPVC-0160-PB02-T75-BSP - Blacoh Fluid Control, Inc.
Specs
Diaphragm Material Other; (CPVC)
Diaphragm Displacement 2 cubic inches (3.28 cl)
Process Connection Type Other; (BSP)
View Details
Ultra-Pure Gauge Guard - GGMUV-PV-E - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Seal Design Clamped Diaphragm
Process Connection Features In-line
Diaphragm Material Viton
View Details
Diaphragm Pressure Seal -  - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Seal Design Removable Upper Housing
Process Connection Features FNPT Process Connection
Diaphragm Material Hastelloy (optional feature); Monel (optional feature); Steel - Stainless (optional feature); Other; (PVC)
View Details