NOSHOK, Inc. 300 Series Instrument Type Thermometer 30-320

Description
Features & Benefits Highest quality thermometers available on the market Corrosion-resistant 304 stainless steel case and bezel provide a hermetic seal to prevent lens fogging and moisture damage Temperature ranges from -100 to 150 °F through 200 to 1000 °F, single and dual scales available Accuracy: ±1% Full Scale, Grade A, ASME B40.3 3 and 5 inch sizes - center back, bottom connected Adjustable angle connection on 30-320 and 50-320 models 1/2" NPT connection 2-1/2 to 72 inch stem lengths available Heavy duty 316 stainless steel stem (.375 inch diameter) Minimum or Maximum Indicating Pointers are available in 3 and 5 inch sizes The bimetal element is an extremely responsive temperature sensing helix which has been carefully sized, tested, heat treated and aged to relieve inherent stresses and ensure continued accuracy Slotted hex head adjustment offers field calibration for maximum accuracy at a selected range For accurate readings, the minimum recommended stem immersion is 2-1/2 inches in liquids and 4 inches in gases Options include laminated safety glass lenses, special ranges, custom dial layouts, special stems, different connections (1/4" and 3/8" NPT Male), and a silicone liquid filled option is available for applications involving severe vibration
Description
Features & Benefits Highest quality thermometers available on the market Corrosion-resistant 304 stainless steel case and bezel provide a hermetic seal to prevent lens fogging and moisture damage Temperature ranges from -100 to 150 °F through 200 to 1000 °F, single and dual scales available Accuracy: ±1% Full Scale, Grade A, ASME B40.3 3 and 5 inch sizes - center back, bottom connected Adjustable angle connection on 30-320 and 50-320 models 1/2" NPT connection 2-1/2 to 72 inch stem lengths available Heavy duty 316 stainless steel stem (.375 inch diameter) Minimum or Maximum Indicating Pointers are available in 3 and 5 inch sizes The bimetal element is an extremely responsive temperature sensing helix which has been carefully sized, tested, heat treated and aged to relieve inherent stresses and ensure continued accuracy Slotted hex head adjustment offers field calibration for maximum accuracy at a selected range For accurate readings, the minimum recommended stem immersion is 2-1/2 inches in liquids and 4 inches in gases Options include laminated safety glass lenses, special ranges, custom dial layouts, special stems, different connections (1/4" and 3/8" NPT Male), and a silicone liquid filled option is available for applications involving severe vibration

Suppliers

Company
Product
Description
Supplier Links
300 Series Instrument Type Thermometer - 30-320 - NOSHOK, Inc.
Berea, OH, USA
300 Series Instrument Type Thermometer
30-320
300 Series Instrument Type Thermometer 30-320
Features & Benefits Highest quality thermometers available on the market Corrosion-resistant 304 stainless steel case and bezel provide a hermetic seal to prevent lens fogging and moisture damage Temperature ranges from -100 to 150 °F through 200 to 1000 °F, single and dual scales available Accuracy: ±1% Full Scale, Grade A, ASME B40.3 3 and 5 inch sizes - center back, bottom connected Adjustable angle connection on 30-320 and 50-320 models 1/2" NPT connection 2-1/2 to 72 inch stem lengths available Heavy duty 316 stainless steel stem (.375 inch diameter) Minimum or Maximum Indicating Pointers are available in 3 and 5 inch sizes The bimetal element is an extremely responsive temperature sensing helix which has been carefully sized, tested, heat treated and aged to relieve inherent stresses and ensure continued accuracy Slotted hex head adjustment offers field calibration for maximum accuracy at a selected range For accurate readings, the minimum recommended stem immersion is 2-1/2 inches in liquids and 4 inches in gases Options include laminated safety glass lenses, special ranges, custom dial layouts, special stems, different connections (1/4" and 3/8" NPT Male), and a silicone liquid filled option is available for applications involving severe vibration

Features & Benefits

  • Highest quality thermometers available on the market
  • Corrosion-resistant 304 stainless steel case and bezel provide a hermetic seal to prevent lens fogging and moisture damage
  • Temperature ranges from -100 to 150 °F through 200 to 1000 °F, single and dual scales available
  • Accuracy: ±1% Full Scale, Grade A, ASME B40.3
  • 3 and 5 inch sizes - center back, bottom connected
  • Adjustable angle connection on 30-320 and 50-320 models
  • 1/2" NPT connection
  • 2-1/2 to 72 inch stem lengths available
  • Heavy duty 316 stainless steel stem (.375 inch diameter)
  • Minimum or Maximum Indicating Pointers are available in 3 and 5 inch sizes
  • The bimetal element is an extremely responsive temperature sensing helix which has been carefully sized, tested, heat treated and aged to relieve inherent stresses and ensure continued accuracy
  • Slotted hex head adjustment offers field calibration for maximum accuracy at a selected range
  • For accurate readings, the minimum recommended stem immersion is 2-1/2 inches in liquids and 4 inches in gases
  • Options include laminated safety glass lenses, special ranges, custom dial layouts, special stems, different connections (1/4" and 3/8" NPT Male), and a silicone liquid filled option is available for applications involving severe vibration
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Dial Thermometers
Product Number 30-320
Product Name 300 Series Instrument Type Thermometer
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -70 to 540 C (-94 to 1004 F)
Thermometer Type Bimetal
Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Backmounted Bimetal Dial Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -40 to 550 F (-40 to 288 C)
Thermometer Type Bimetal
View Details
Dial Thermometers - 2427817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display / Scale Characteristics Celsius/Centigrade
Diameter 3.15 inch (80 mm)
View Details
300 Series Instrument Type Thermometer - 50-310 - NOSHOK, Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -70 to 540 C (-94 to 1004 F)
Thermometer Type Bimetal
View Details
Lead Free* Center Back-Entry Bimetal Thermometers - 0121673 - Watts
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 60 C (32 to 140 F)
Thermometer Type Bimetal
View Details