NOSHOK, Inc. 100 Series Industrial Type Thermometer 20-110

Description
Features & Benefits High quality, cost-effective thermometer Designed for limited space applications, or where a weather-resistant, tamper-proof case is required Temperature ranges from -100 to 150 °F through 200 to 1000 °F, single and dual scales available Accuracy: ±1% Full Scale, Grade A, ASME B40.3 2 and 3 inch sizes - center back connection standard 304 stainless steel case and bezel Lightweight, black finish aluminum pointer Standard stem length 2-1/2 through 24 inches Dual scale option - outer Fahrenheit, inner Celsius The bimetal element is an extremely responsive temperature sensing helix which has been carefully sized, tested, heat treated and aged to relieve inherent stresses and ensure continued accuracy For accurate readings, the minimum recommended stem immersion is 2-1/2 inches in liquids and 4 inches in gases Options include lenses in acrylic, special ranges, custom dial layouts, special stems and different connections (1/4", 3/8", and 1/2" NPT Male)
Description
Features & Benefits High quality, cost-effective thermometer Designed for limited space applications, or where a weather-resistant, tamper-proof case is required Temperature ranges from -100 to 150 °F through 200 to 1000 °F, single and dual scales available Accuracy: ±1% Full Scale, Grade A, ASME B40.3 2 and 3 inch sizes - center back connection standard 304 stainless steel case and bezel Lightweight, black finish aluminum pointer Standard stem length 2-1/2 through 24 inches Dual scale option - outer Fahrenheit, inner Celsius The bimetal element is an extremely responsive temperature sensing helix which has been carefully sized, tested, heat treated and aged to relieve inherent stresses and ensure continued accuracy For accurate readings, the minimum recommended stem immersion is 2-1/2 inches in liquids and 4 inches in gases Options include lenses in acrylic, special ranges, custom dial layouts, special stems and different connections (1/4", 3/8", and 1/2" NPT Male)

Suppliers

Company
Product
Description
Supplier Links
100 Series Industrial Type Thermometer - 20-110 - NOSHOK, Inc.
Berea, OH, USA
100 Series Industrial Type Thermometer
20-110
100 Series Industrial Type Thermometer 20-110
Features & Benefits High quality, cost-effective thermometer Designed for limited space applications, or where a weather-resistant, tamper-proof case is required Temperature ranges from -100 to 150 °F through 200 to 1000 °F, single and dual scales available Accuracy: ±1% Full Scale, Grade A, ASME B40.3 2 and 3 inch sizes - center back connection standard 304 stainless steel case and bezel Lightweight, black finish aluminum pointer Standard stem length 2-1/2 through 24 inches Dual scale option - outer Fahrenheit, inner Celsius The bimetal element is an extremely responsive temperature sensing helix which has been carefully sized, tested, heat treated and aged to relieve inherent stresses and ensure continued accuracy For accurate readings, the minimum recommended stem immersion is 2-1/2 inches in liquids and 4 inches in gases Options include lenses in acrylic, special ranges, custom dial layouts, special stems and different connections (1/4", 3/8", and 1/2" NPT Male)

Features & Benefits

  • High quality, cost-effective thermometer
  • Designed for limited space applications, or where a weather-resistant, tamper-proof case is required
  • Temperature ranges from -100 to 150 °F through 200 to 1000 °F, single and dual scales available
  • Accuracy: ±1% Full Scale, Grade A, ASME B40.3
  • 2 and 3 inch sizes - center back connection standard
  • 304 stainless steel case and bezel
  • Lightweight, black finish aluminum pointer
  • Standard stem length 2-1/2 through 24 inches
  • Dual scale option - outer Fahrenheit, inner Celsius
  • The bimetal element is an extremely responsive temperature sensing helix which has been carefully sized, tested, heat treated and aged to relieve inherent stresses and ensure continued accuracy
  • For accurate readings, the minimum recommended stem immersion is 2-1/2 inches in liquids and 4 inches in gases
  • Options include lenses in acrylic, special ranges, custom dial layouts, special stems and different connections (1/4", 3/8", and 1/2" NPT Male)
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Dial Thermometers
Product Number 20-110
Product Name 100 Series Industrial Type Thermometer
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -70 to 540 C (-94 to 1004 F)
Thermometer Type Bimetal
Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dial Thermometers - 3096329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 1.97 inch (50 mm)
View Details
Backmounted Bimetal Dial Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -40 to 550 F (-40 to 288 C)
Thermometer Type Bimetal
View Details
Lead Free* Center Back-Entry Bimetal Thermometers - 0121672 - Watts
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 120 C (32 to 248 F)
Thermometer Type Bimetal
View Details