UB06KW015D is a rectangular, PCB-mount indicator with a bright LED, amber lens/diffuser, and silver straight PC terminals. It has a full-face illuminated cap, operates within an ambient temperature range of -25°C to +50°C, and draws a typical forward current of 20 mA at a forward voltage of 2.0 V. The LED is polarized, electrostatic-sensit
Low Profile Pushbutton Switches
LED Panel Indicator Amber 2V 30mA
Industrial Panel Mount Indicators / Switch Indicators RECTANGULAR AMBR LED SOLDER LUG BODY ONLY
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | UB06KW015D | UB06KW015D | 2300-UB06KW015D | UB06KW015D-ND | UB06KW015D |
| Product Name | Indicator | LED Indication | Indicators | Panel Indicators, Pilot Lights | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | Amber | Orange |