The G01VC is a vertical mounting LED indicator with PC terminals, designed as a complement to G switches. It features a red, yellow, or green LED with a maximum forward current of 30mA for red and yellow, and 25mA for green, and a forward voltage of 2.0V, 2.1V, or 2.25V respectively. The device operates within an ambient temperature range of -25°C to +85°C and has a maximum reverse voltage of 5V. The indicator includes anode and cathode terminals with two support pins. Its overall dimensions include a 7.4mm lead length, a 5.08mm terminal pitch, and a 0.8mm diameter hole for mounting. Ballast resistors are required when supply voltage exceeds the LED's rated voltage.
Complement to G Switches
LED Panel Indicator Red 2V 30mA
Industrial Panel Mount Indicators / Switch Indicators RED LED INDICATOR VERTICAL PC
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | G01VC | G01VC-ND | G01VC | 2300-G01VC | G01VC |
| Product Name | Indicator | Panel Indicators, Pilot Lights | LED Indication | Indicators | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | Red | Red |