NKK Switches Indicator UB06BKW015F

Description
Low Profile Pushbutton Switches 5A Power Level & 0.4VA Logic Level; Snap-in and PCB Mount; LED Illumination; Square and Rectangular Cap Options; Full Face and Spot Illumination, UL, CSA, cULus Bright LEDs in red, amber or green; super bright LEDs in white, green or blue; or super bright bicolor LEDs with alternating legends in red/green or amber/blue options. Non-illuminated models available. Matching UB indicators also available. Combination of PCB mountability and short body allows for use in compact applications.
Request a Quote
Description
Low Profile Pushbutton Switches 5A Power Level & 0.4VA Logic Level; Snap-in and PCB Mount; LED Illumination; Square and Rectangular Cap Options; Full Face and Spot Illumination, UL, CSA, cULus Bright LEDs in red, amber or green; super bright LEDs in white, green or blue; or super bright bicolor LEDs with alternating legends in red/green or amber/blue options. Non-illuminated models available. Matching UB indicators also available. Combination of PCB mountability and short body allows for use in compact applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UB06BKW015F is a rectangular, snap-in mounting indicator with side barriers, featuring a green spot-illuminated cap, silver straight PC terminals, and a super bright LED. It supports ambient temperatures from -25°C to +50°C, with a forward voltage of 2.1 V and a typical forward current of 20 mA. The cap has a gloss lens and textured diffuser, and the housing is black. The indicator requires an external power source and may need a ballast resistor if the supply voltage exceeds the rated voltage.

Datasheet Summary
Powered by GS/AI

UB06BKW015F is a rectangular, snap-in mounting indicator with side barriers, featuring a green spot-illuminated cap, silver straight PC terminals, and a super bright LED. It supports ambient temperatures from -25°C to +50°C, with a forward voltage of 2.1 V and a typical forward current of 20 mA. The cap has a gloss lens and textured diffuser, and the housing is black. The indicator requires an external power source and may need a ballast resistor if the supply voltage exceeds the rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Indicator - UB06BKW015F - NKK Switches
Scottsdale, AZ, United States
Indicator
UB06BKW015F
Indicator UB06BKW015F
Low Profile Pushbutton Switches 5A Power Level & 0.4VA Logic Level; Snap-in and PCB Mount; LED Illumination; Square and Rectangular Cap Options; Full Face and Spot Illumination, UL, CSA, cULus Bright LEDs in red, amber or green; super bright LEDs in white, green or blue; or super bright bicolor LEDs with alternating legends in red/green or amber/blue options. Non-illuminated models available. Matching UB indicators also available. Combination of PCB mountability and short body allows for use in compact applications.

Low Profile Pushbutton Switches

  • 5A Power Level & 0.4VA Logic Level; Snap-in and PCB Mount; LED Illumination; Square and Rectangular Cap Options; Full Face and Spot Illumination, UL, CSA, cULus
  • Bright LEDs in red, amber or green; super bright LEDs in white, green or blue; or super bright bicolor LEDs with alternating legends in red/green or amber/blue options.
  • Non-illuminated models available. Matching UB indicators also available.
  • Combination of PCB mountability and short body allows for use in compact applications.
Supplier's Site Datasheet
LED Indication - UB06BKW015F - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
UB06BKW015F
LED Indication UB06BKW015F
INDICATOR

INDICATOR

Buy Now
INDICATOR

INDICATOR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
UB06BKW015F
Industrial Panel Mount Indicators / Switch Indicators UB06BKW015F
Industrial Panel Mount Indicators / Switch Indicators INDICATOR

Industrial Panel Mount Indicators / Switch Indicators INDICATOR

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number UB06BKW015F UB06BKW015F 2300-UB06BKW015F UB06BKW015F
Product Name Indicator LED Indication Indicators Industrial Panel Mount Indicators / Switch Indicators
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Indicator - UB06KW015F-FF - NKK Switches
Specs
LED Color Green
Rated Voltage 2.1 volts
Rated Current 0.0250 amps
View Details
4 suppliers