UB06BKW015F-FF is a rectangular, PCB-mount indicator with a full-face illuminated cap, super bright green LED, and clear lens with white diffuser. It measures 17.0 mm in length and 12.0 mm in width, with silver straight PC terminals. The LED operates within an ambient temperature range of -25°C to +50°C, draws a typical forward current of 20 mA, and has a forward voltage of 3.2 V. The cap and diffuser are made of polycarbonate with a glossy lens and textured diffuser finish. This model supports spot illumination and is designed as a complement to UB pushbuttons.
Low Profile Pushbutton Switches
Industrial Panel Mount Indicators / Switch Indicators INDICATOR
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | UB06BKW015F-FF | UB06BKW015F-FF | 2300-UB06BKW015F-FF | UB06BKW015F-FF |
| Product Name | Indicator | LED Indication | Indicators | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | Green |