NKK Switches Indicator UB03KW035D-JB

Description
Complement to UB Pushbuttons PCB or Snap-in Mount Square or Rectangular Full Face, Spot, Bicolor Alternating Illumination
Request a Quote
Description
Complement to UB Pushbuttons PCB or Snap-in Mount Square or Rectangular Full Face, Spot, Bicolor Alternating Illumination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UB03KW035D-JB is a rectangular, PCB-mounted indicator with a bright LED, amber lens, and clear diffuser, designed as a complement to UB pushbuttons. The device features a 12.0 mm × 17.0 mm footprint, silver straight PC terminals, and operates within an ambient temperature range of -25°C to +50°C. The amber LED has a typical forward current of 20 mA, a forward voltage of 2.0 V, and a maximum forward current of 30 mA. The lens and diffuser are made of polycarbonate with a glossy finish and textured diffuser surface. The LED is integral to the switch and requires an external power source with a ballast resistor if voltage exceeds ratings.

Datasheet Summary
Powered by GS/AI

UB03KW035D-JB is a rectangular, PCB-mounted indicator with a bright LED, amber lens, and clear diffuser, designed as a complement to UB pushbuttons. The device features a 12.0 mm × 17.0 mm footprint, silver straight PC terminals, and operates within an ambient temperature range of -25°C to +50°C. The amber LED has a typical forward current of 20 mA, a forward voltage of 2.0 V, and a maximum forward current of 30 mA. The lens and diffuser are made of polycarbonate with a glossy finish and textured diffuser surface. The LED is integral to the switch and requires an external power source with a ballast resistor if voltage exceeds ratings.

Suppliers

Company
Product
Description
Supplier Links
Indicator - UB03KW035D-JB - NKK Switches
Scottsdale, AZ, United States
Indicator
UB03KW035D-JB
Indicator UB03KW035D-JB
Complement to UB Pushbuttons PCB or Snap-in Mount Square or Rectangular Full Face, Spot, Bicolor Alternating Illumination

Complement to UB Pushbuttons

  • PCB or Snap-in Mount
  • Square or Rectangular
  • Full Face, Spot, Bicolor Alternating Illumination
Supplier's Site Datasheet
LED Indication - UB03KW035D-JB - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
UB03KW035D-JB
LED Indication UB03KW035D-JB
INDICATOR

INDICATOR

Buy Now
INDICATOR

INDICATOR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
UB03KW035D-JB
Industrial Panel Mount Indicators / Switch Indicators UB03KW035D-JB
Industrial Panel Mount Indicators / Switch Indicators INDICATOR

Industrial Panel Mount Indicators / Switch Indicators INDICATOR

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number UB03KW035D-JB UB03KW035D-JB 2300-UB03KW035D-JB UB03KW035D-JB
Product Name Indicator LED Indication Indicators Industrial Panel Mount Indicators / Switch Indicators
LED Color Amber
Unlock Full Specs
to access all available technical data

Similar Products