NKK Switches Indicator HB01KW01-5D-JB

Description
HB-Series Subminiature Illuminated Pushbutton Switches Full face and spot illumination available. Front panel relamping. Choice of super bright LEDs in white, green, and blue, in addition to bright red, amber, and green LEDs. Non-illuminated models available. Compact front-panel design with .354" square or round bezel. Rear panel threaded mounting. Behind-panel depth of less than one inch. 8mm (.315") body diameter fits common size panel cutout. Latch-down feature gives indication of circuit status. Audible and tactile feedback with smooth and responsive operation. Dual sliding contacts with self-cleaning action provide contact stability, high reliability, and increased operating life. Solder-lug terminals have spacing of .100" for choice of mounting. Longer normally closed terminal facilitates wiring and soldering. Molded-in terminals lock out flux, dust, and other contaminants.
Request a Quote
Description
HB-Series Subminiature Illuminated Pushbutton Switches Full face and spot illumination available. Front panel relamping. Choice of super bright LEDs in white, green, and blue, in addition to bright red, amber, and green LEDs. Non-illuminated models available. Compact front-panel design with .354" square or round bezel. Rear panel threaded mounting. Behind-panel depth of less than one inch. 8mm (.315") body diameter fits common size panel cutout. Latch-down feature gives indication of circuit status. Audible and tactile feedback with smooth and responsive operation. Dual sliding contacts with self-cleaning action provide contact stability, high reliability, and increased operating life. Solder-lug terminals have spacing of .100" for choice of mounting. Longer normally closed terminal facilitates wiring and soldering. Molded-in terminals lock out flux, dust, and other contaminants.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HB01KW01-5D-JB is a square-shaped illuminated indicator complementing HB pushbuttons, featuring a round 7.4 mm diameter lens with an amber-colored LED and a clear white diffuser. It uses a silver solder lug terminal and is housed in black polycarbonate with a glossy finish. The LED operates with a typical forward current of 20 mA and a forward voltage of 2.0 V, with a maximum forward current of 30 mA and reverse voltage of 5 V. The device supports an ambient temperature range of -25°C to +50°C and is designed for panel mounting with a recommended thickness of 0.5 mm to 5.0 mm. The indicator is a T-1 bi-pin LED component requiring an external power source.

Datasheet Summary
Powered by GS/AI

The HB01KW01-5D-JB is a square-shaped illuminated indicator complementing HB pushbuttons, featuring a round 7.4 mm diameter lens with an amber-colored LED and a clear white diffuser. It uses a silver solder lug terminal and is housed in black polycarbonate with a glossy finish. The LED operates with a typical forward current of 20 mA and a forward voltage of 2.0 V, with a maximum forward current of 30 mA and reverse voltage of 5 V. The device supports an ambient temperature range of -25°C to +50°C and is designed for panel mounting with a recommended thickness of 0.5 mm to 5.0 mm. The indicator is a T-1 bi-pin LED component requiring an external power source.

Suppliers

Company
Product
Description
Supplier Links
Indicator - HB01KW01-5D-JB - NKK Switches
Scottsdale, AZ, United States
HB-Series Subminiature Illuminated Pushbutton Switches Full face and spot illumination available. Front panel relamping. Choice of super bright LEDs in white, green, and blue, in addition to bright red, amber, and green LEDs. Non-illuminated models available. Compact front-panel design with .354" square or round bezel. Rear panel threaded mounting. Behind-panel depth of less than one inch. 8mm (.315") body diameter fits common size panel cutout. Latch-down feature gives indication of circuit status. Audible and tactile feedback with smooth and responsive operation. Dual sliding contacts with self-cleaning action provide contact stability, high reliability, and increased operating life. Solder-lug terminals have spacing of .100" for choice of mounting. Longer normally closed terminal facilitates wiring and soldering. Molded-in terminals lock out flux, dust, and other contaminants.

HB-Series Subminiature Illuminated Pushbutton Switches

  • Full face and spot illumination available. Front panel relamping. Choice of super bright LEDs in white, green, and blue, in addition to bright red, amber, and green LEDs. Non-illuminated models available.
  • Compact front-panel design with .354" square or round bezel. Rear panel threaded mounting. Behind-panel depth of less than one inch. 8mm (.315") body diameter fits common size panel cutout. Latch-down feature gives indication of circuit status.
  • Audible and tactile feedback with smooth and responsive operation. Dual sliding contacts with self-cleaning action provide contact stability, high reliability, and increased operating life.
  • Solder-lug terminals have spacing of .100" for choice of mounting. Longer normally closed terminal facilitates wiring and soldering. Molded-in terminals lock out flux, dust, and other contaminants.
Supplier's Site Datasheet
LED Indication - HB01KW01-5D-JB - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
HB01KW01-5D-JB
LED Indication HB01KW01-5D-JB
INDICATOR

INDICATOR

Buy Now
INDICATOR

INDICATOR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
HB01KW01-5D-JB
Industrial Panel Mount Indicators / Switch Indicators HB01KW01-5D-JB
Industrial Panel Mount Indicators / Switch Indicators SQ INDICTR AMBER LED CLR LENS/WHT DIFUSER

Industrial Panel Mount Indicators / Switch Indicators SQ INDICTR AMBER LED CLR LENS/WHT DIFUSER

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number HB01KW01-5D-JB HB01KW01-5D-JB 2300-HB01KW01-5D-JB HB01KW01-5D-JB
Product Name Indicator LED Indication Indicators Industrial Panel Mount Indicators / Switch Indicators
LED Color Amber
Unlock Full Specs
to access all available technical data

Similar Products

Indicator - UB01KW036G - NKK Switches
Specs
LED Color Blue
Rated Voltage 3.8 volts
Rated Current 0.0250 amps
View Details
5 suppliers
Indicator - G01PF - NKK Switches
NKK Switches
Specs
LED Color Green
Rated Voltage 2.1 volts
Rated Current 0.0250 amps
View Details
5 suppliers