LB03KW01-5C05-JC is a rectangular indicator with a black housing and quick connect terminals, designed for use as a complement to LB pushbuttons. It uses a 5-volt bright LED with a resistor, featuring a clear lens and red diffuser. The indicator has a rectangular shape measuring 13.2 mm x 19.4 mm, with a panel cutout of 13.2 mm x 22.0 mm and supports panel thicknesses from 1.0 mm to 4.0 mm. The LED operates at a typical forward current of 52 mA and a forward voltage of 5 V, with an ambient temperature range of -25°C to +50°C.
Complement to LB Pushbuttons
Industrial Panel Mount Indicators / Switch Indicators RECT BLACK BODY 5V RED LED CLR/RED CAP
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | LB03KW01-5C05-JC | 2300-LB03KW01-5C05-JC | LB03KW01-5C05-JC | LB03KW01-5C05-JC |
| Product Name | Indicator | Indicators | LED Indication | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | Red |