NKK Switches Indicator UB03KW035C-JB

Description
Complement to UB Pushbuttons PCB or Snap-in Mount Square or Rectangular Full Face, Spot, Bicolor Alternating Illumination
Request a Quote
Description
Complement to UB Pushbuttons PCB or Snap-in Mount Square or Rectangular Full Face, Spot, Bicolor Alternating Illumination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UB03KW035C-JB is a rectangular, PCB-mounted indicator with a bright red LED, clear lens, and silver straight PC terminals, designed for integration with UB pushbuttons. It features a full face illuminated cap, operates with a typical forward current of 20 mA, a forward voltage of 1.85 V, and a reverse voltage limit of 5 V. The ambient temperature range is -25°C to +50°C. The device measures 12.0 mm by 17.0 mm and is constructed with a polycarbonate lens and textured diffuser.

Datasheet Summary
Powered by GS/AI

UB03KW035C-JB is a rectangular, PCB-mounted indicator with a bright red LED, clear lens, and silver straight PC terminals, designed for integration with UB pushbuttons. It features a full face illuminated cap, operates with a typical forward current of 20 mA, a forward voltage of 1.85 V, and a reverse voltage limit of 5 V. The ambient temperature range is -25°C to +50°C. The device measures 12.0 mm by 17.0 mm and is constructed with a polycarbonate lens and textured diffuser.

Suppliers

Company
Product
Description
Supplier Links
Indicator - UB03KW035C-JB - NKK Switches
Scottsdale, AZ, United States
Indicator
UB03KW035C-JB
Indicator UB03KW035C-JB
Complement to UB Pushbuttons PCB or Snap-in Mount Square or Rectangular Full Face, Spot, Bicolor Alternating Illumination

Complement to UB Pushbuttons

  • PCB or Snap-in Mount
  • Square or Rectangular
  • Full Face, Spot, Bicolor Alternating Illumination
Supplier's Site Datasheet
LED Indication - UB03KW035C-JB - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
UB03KW035C-JB
LED Indication UB03KW035C-JB
INDICATOR

INDICATOR

Buy Now
INDICATOR

INDICATOR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
UB03KW035C-JB
Industrial Panel Mount Indicators / Switch Indicators UB03KW035C-JB
Industrial Panel Mount Indicators / Switch Indicators INDICATOR

Industrial Panel Mount Indicators / Switch Indicators INDICATOR

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number UB03KW035C-JB UB03KW035C-JB 2300-UB03KW035C-JB UB03KW035C-JB
Product Name Indicator LED Indication Indicators Industrial Panel Mount Indicators / Switch Indicators
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Indicator - LB01KW01-5F24-JB - NKK Switches
Specs
LED Color Green
Voltage type DC DC
Rated Voltage 24 volts
View Details
4 suppliers
Indicator - LB02GW01-01-JB - NKK Switches
Specs
LED Color White
Voltage type AC AC
Rated Voltage 110 volts
View Details
4 suppliers