NKK Switches Indicator LB01KW01-5F-JF

Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote Datasheet
Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator - LB01KW01-5F-JF - NKK Switches
Scottsdale, AZ, United States
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
    • Size/Specifications
    • Features
  • Standard
  • 3A @ 125/250V AC
  • 3A @ 30V DC

  • Panel seal
  • Illumination in several options
  • 22mm diameter threaded bushing
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +50°C
Supplier's Site Datasheet
INDICATOR

INDICATOR

Supplier's Site Datasheet
Swedesboro, NJ, United States
LED Indication
LB01KW01-5F-JF
LED Indication LB01KW01-5F-JF
INDICATOR

INDICATOR

Buy Now

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number LB01KW01-5F-JF 2300-LB01KW01-5F-JF LB01KW01-5F-JF
Product Name Indicator Indicators LED Indication
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Indicator - LB02GW01-5C24-JC - NKK Switches
Specs
LED Color Red
Voltage type AC AC
Rated Voltage 24 volts
View Details
4 suppliers
Indicator - LB01KW01-5D05-JB - NKK Switches
Specs
LED Color Amber
Voltage type DC DC
Rated Voltage 5 volts
View Details
4 suppliers