HB01KW01 is a square-shaped illuminated indicator complementing HB pushbuttons, featuring a black housing and silver solder lug terminals. It uses a bright red LED with a red lens and white diffuser, operating with a typical forward current of 20 mA and a forward voltage of 1.95 V at 25°C. The device is rated for a maximum forward current of 30 mA and a maximum reverse voltage of 5 V. The ambient temperature range is -25°C to +50°C. The physical dimensions are 7.4 mm square with a body diameter of 8.0 mm and a recommended panel thickness of 0.5 to 5.0 mm.
HB-Series Subminiature Illuminated Pushbutton Switches
Industrial Panel Mount Indicators / Switch Indicators SQUARE INDICATOR BODY ONLY
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | HB01KW01 | 2300-HB01KW01 | HB01KW01-ND | HB01KW01 | HB01KW01 |
| Product Name | Indicator | Indicators | Panel Indicators, Pilot Lights | LED Indication | Industrial Panel Mount Indicators / Switch Indicators |
| Lamp Type | LED Lamps | LED Lamps |