The SS14MDP2 is a single-pole, three-position (ON-ON-ON) ultra-miniature slide switch with silver-plated contacts rated for 0.1A at 30V DC, top-actuated, and with .100" x .100" terminal spacing. It has a total travel of 2.0mm, contact resistance of 20 milliohms maximum, and an electrical and mechanical life of 10,000 operations minimum. The actuator is polyamide, the housing is polyacetal and glass fiber reinforced polybutylene terephthalate, and terminals are brass with silver plating over copper plating. Operating temperature ranges from -15°C to +60°C. The switch features insert-molded terminals, a double-molded thermoset base, and is designed for PCB mounting with metric or inch grid compatibility.
SS-Series Ultra-Miniature Illuminated Slide Switches
Slide Switch SP3T Through Hole
Switches & Front Panel Switch, Slide
NKK Switches SS14MDP2 Slide Switch
SWITCH SLIDE SP3T 100MA 30V
Slide Switches SP3T ON-ON-ON TOP
SWITCH, SLIDE, SP3T, 0.1A, 30V, TH; Contact Configuration:SP3T; Switch Operation:On-Off-On;
| NKK Switches | DigiKey | Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | SS14MDP2 | 360-2135-ND | SS14MDP2 | 2300-SS14MDP2 | 1251867 | SS14MDP2 | SS14MDP2 | 10X9287 |
| Product Name | Ultra-Miniature Slide | Slide Switches | Switches & Front Panel Switch, Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Switch, Slide, Sp3T, 0.1A, 30V, Th; Contact Configuration Nkk Switches |
| Terminal Type | PC Pin | Straight PC Pins | Solder Terminals; Solder | Through Hole | ||||
| Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||||
| DC Voltage Rating | 30 volts | 30 volts | 30 volts | |||||
| Operating Temp | 5 to 140 F (-15 to 60 C) | 5 to 140 F (-15 to 60 C) | ||||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |