The SS12SDH4 is a side-actuated, single-pole double-throw (SPDT) ultra-miniature slide switch with gold-plated contacts rated for logic-level operation at 0.4VA maximum @ 28V AC/DC. It features a 2.0mm x 2.0mm metric terminal spacing, 0.079" (2.0mm) total travel, and a mechanical and electrical life of 10,000 operations minimum. The actuator is made of polyamide, with a polyester upper case and glass fiber reinforced polybutylene terephthalate lower case. Operating temperature ranges from -15°C to +60°C, with humidity resistance up to 95% at 40°C. The switch supports wave soldering up to 250°C for 5 seconds, and has an insulation resistance of 100 megohms minimum and dielectric strength of 500V AC for one minute. Contact resistance is 40 milliohms maximum. The device is not UL or CSA certified and is intended for low-voltage, low-current circuits.
SS-Series Ultra-Miniature Illuminated Slide Switches
Slide Switch SPDT Through Hole, Right Angle
SWITCH, SLIDE, SPDT, 0.1A, 30V, TH; Contact Configuration:SPDT; Switch Operation:On-None-On
SWITCH SLIDE SPDT 0.4VA 28V
Slide Switches ON-NONE-ON SPDT
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | SS12SDH4 | SS12SDH4-ND | 2300-SS12SDH4 | 10X9278 | SS12SDH4 | SS12SDH4 |
| Product Name | Ultra-Miniature Slide | Slide Switches | Slide Switches | Switch, Slide, Spdt, 0.1A, 30V, Th; Contact Configuration Nkk Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | Through Hole | |||
| Current Rating | 0.4000 amps | 0.1000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | ||||
| DC Voltage Rating | 28 volts | 30 volts | 28 volts | |||
| Operating Temp | 5 to 140 F (-15 to 60 C) | 5 to 140 F (-15 to 60 C) |