NKK Switches Subminiature Slide AS11BV

Description
AS-Series Subminiature Slide Switches Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Toggle, rocker, and pushbutton switches feature fully sealed construction that prevents contact contamination and allows for automated soldering and washing. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation; increased contact stability; and unparalleled logic-level reliability. Molded-in, epoxy-sealed or ultrasonically welded terminals lock out flux, solvents and other contaminants. .100" x .100" terminal spacing conforms to standard PC board grid spacing. Matching indicators available and shown in the Indicator section.
Request a Quote
Description
AS-Series Subminiature Slide Switches Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Toggle, rocker, and pushbutton switches feature fully sealed construction that prevents contact contamination and allows for automated soldering and washing. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation; increased contact stability; and unparalleled logic-level reliability. Molded-in, epoxy-sealed or ultrasonically welded terminals lock out flux, solvents and other contaminants. .100" x .100" terminal spacing conforms to standard PC board grid spacing. Matching indicators available and shown in the Indicator section.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AS11BV is a subminiature slide switch for logic-level applications, featuring a single pole, single throw (SPST) ON-NONE-OFF circuit and vertical PCB terminals. Total travel is 0.098 in (2.5 mm), with a nominal operating force of 2.55 N. Contacts are gold-plated phosphor bronze and brass, with maximum contact resistance of 50 milliohms and insulation resistance of 500 megohms at 500 V DC. Dielectric strength is 500 V AC for one minute. It supports 50,000 electrical and mechanical operations. The actuator is glass fiber reinforced polyamide; the upper housing is carbon blended polyacetal for ESD protection. Terminals are epoxy sealed and spaced 0.100 in (2.54 mm) to match standard PCB grids. Operating temperature ranges from -30°C to +85°C.

Datasheet Summary
Powered by GS/AI

The AS11BV is a subminiature slide switch for logic-level applications, featuring a single pole, single throw (SPST) ON-NONE-OFF circuit and vertical PCB terminals. Total travel is 0.098 in (2.5 mm), with a nominal operating force of 2.55 N. Contacts are gold-plated phosphor bronze and brass, with maximum contact resistance of 50 milliohms and insulation resistance of 500 megohms at 500 V DC. Dielectric strength is 500 V AC for one minute. It supports 50,000 electrical and mechanical operations. The actuator is glass fiber reinforced polyamide; the upper housing is carbon blended polyacetal for ESD protection. Terminals are epoxy sealed and spaced 0.100 in (2.54 mm) to match standard PCB grids. Operating temperature ranges from -30°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Subminiature Slide - AS11BV - NKK Switches
Scottsdale, AZ, United States
Subminiature Slide
AS11BV
Subminiature Slide AS11BV
AS-Series Subminiature Slide Switches Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Toggle, rocker, and pushbutton switches feature fully sealed construction that prevents contact contamination and allows for automated soldering and washing. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation; increased contact stability; and unparalleled logic-level reliability. Molded-in, epoxy-sealed or ultrasonically welded terminals lock out flux, solvents and other contaminants. .100" x .100" terminal spacing conforms to standard PC board grid spacing. Matching indicators available and shown in the Indicator section.

AS-Series Subminiature Slide Switches

  • Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Toggle, rocker, and pushbutton switches feature fully sealed construction that prevents contact contamination and allows for automated soldering and washing.
  • Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation; increased contact stability; and unparalleled logic-level reliability.
  • Molded-in, epoxy-sealed or ultrasonically welded terminals lock out flux, solvents and other contaminants. .100" x .100" terminal spacing conforms to standard PC board grid spacing. Matching indicators available and shown in the Indicator section.
Supplier's Site Datasheet
Slide Switches - 2300-AS11BV - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Slide Switches
2300-AS11BV
Slide Switches 2300-AS11BV
SUBMINIATURE SLIDE

SUBMINIATURE SLIDE

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
AS11BV
Switches - Slide Switches AS11BV
SWITCH SLIDE SPST 0.4VA 28V

SWITCH SLIDE SPST 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
AS11BV
Slide Switches AS11BV
Slide Switches SPST ON-OFF FLUSH VERT. W/BRACKET

Slide Switches SPST ON-OFF FLUSH VERT. W/BRACKET

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number AS11BV 2300-AS11BV AS11BV AS11BV
Product Name Subminiature Slide Slide Switches Switches - Slide Switches Slide Switches
Actuator Type Flush Handle Flush Handle
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts 28 volts
DC Voltage Rating 28 volts 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Miniature Illuminated Slide - SS22SDH2LE - NKK Switches
Specs
Terminal Type PC Pin
Features Illuminated Switch
Current Rating 0.1000 amps
View Details
4 suppliers
Slide Switches - 2300-MSN23BFG01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switches - 2300-MS12ASW30/U - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Specs
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
View Details