SS12SDH2 is an ultra-miniature slide switch with side actuation, SPDT ON-NONE-ON circuit, silver-plated contacts rated for 0.1A at 30V DC, and 0.100" x 0.100" terminal spacing. It has a total travel of 0.079" (2.0mm), 10,000 mechanical and electrical operations minimum, and operates within a temperature range of -15°C to +60°C. The switch features a polyamide actuator, polyester upper case, glass fiber reinforced polybutylene terephthalate lower case, and brass terminals with silver plating. Dimensions are 0.138" (3.5mm) in height, 0.402" (10.2mm) in length, and 0.100" (2.54mm) in width. Contact resistance is 20 milliohms maximum. Insulation resistance is 100 megohms minimum at 500V DC, with a dielectric strength of 500V AC for one minute. The switch is not UL or CSA certified and is intended for low-voltage, low-current circuits.
SS-Series Ultra-Miniature Illuminated Slide Switches
Win Source Part Number: 1376249-SS12SDH2
Category: Switches - Slide Switches
Temperature Range - Operating: -15°C ~ 60°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: SS
Package: Tray
Product Status: Active
Base Product Number: SS12SD
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Contact Finish: Silver
Contact Material: Phosphor Bronze
Circuit: SPDT
Switch Function: On-On
Voltage Rating - DC: 30 V
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 10,000 Cycles
Electrical Life: 10,000 Cycles
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 2.00mm
Actuator Length: 2.50mm
Contact Timing: Shorting (MBB)
Slide Switch SPDT Through Hole, Right Angle
Slide Switches SPDT ON-NONE-ON SIDE
SWITCH SLIDE SPDT 100MA 30V
Slide Switch, SPDT, Horizontal, Through Hole, 100 mA RoHS Compliant: Yes
SWITCH, SLIDE, SPDT, 0.1A, 30V, TH; Contact Configuration:SPDT; Switch Operation:On-None-On
| NKK Switches | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | SS12SDH2 | 2300-SS12SDH2 | 1376249-SS12SDH2 | 360-2134-ND | SS12SDH2 | SS12SDH2 | 74M4623 | 10X9274 |
| Product Name | Ultra-Miniature Slide | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Spdt, Horizontal, Through Hole, 100 Ma Rohs Compliant Nkk Switches | Switch, Slide, Spdt, 0.1A, 30V, Th; Contact Configuration Nkk Switches |
| Terminal Type | PC Pin | Straight PC Pins | Through Hole | |||||
| Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||||
| DC Voltage Rating | 30 volts | 30 volts | 30 volts | |||||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||||
| Operating Temp | 5 to 140 F (-15 to 60 C) | 5 to 140 F (-15 to 60 C) |